EN
  • EN
  • DE

MM3Z15VT1G

Part No MM3Z15VT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 15V 300MW SOD323 / Zener Diode Single 15V 5% 30Ohm 300mW 2-Pin SOD-323 T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 15V
Tolerance ±5%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 30 Ohm
Current - Reverse Leakage @ Vr 50nA @ 10.5V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 023509-MM3Z15VT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Portable Devices
Family Name MM3Z15V
Introduction Date May 17, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MM3Z15VT1G CAD Model

Description

ON Semiconductor MM3Z15VT1G Zener Diode

The ON Semiconductor MM3Z15VT1G is a high-quality Zener diode, designed for providing excellent voltage regulation and protection in a variety of electronic circuits. This small but powerful component is a must-have for engineers and electronics enthusiasts who require reliable voltage clamping and stabilization in their projects.

Key Features:

  • Voltage Regulation: With a nominal Zener voltage of 15V, the MM3Z15VT1G offers precise voltage regulation, ensuring that your circuits operate within safe voltage limits.
  • Power Dissipation: This Zener diode can dissipate up to 300 mW of power, making it suitable for handling moderate power levels in a compact SOD-323 package.
  • Package: The SOD-323 package is not only space-efficient but also offers solid mechanical and thermal stability, which is crucial for maintaining performance and longevity.
  • Low Leakage Current: The MM3Z15VT1G has been designed with a low leakage current, which enhances the overall efficiency of the component and the circuits it is used in.
  • High Surge Capability: This Zener diode has the ability to withstand surge currents, providing an additional layer of protection against voltage spikes and transients.

Applications:

The MM3Z15VT1G is versatile and can be used in a wide range of applications, including:

  • Voltage regulation modules
  • Overvoltage and overcurrent protection circuits
  • Switching power supplies
  • Consumer electronics
  • Computers and computer peripherals
  • Telecommunication devices

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MM3Z15VT1G is no exception. Manufactured with high standards, this Zener diode ensures reliable performance and a long operational life, making it a trusted choice for professionals and hobbyists alike.

Whether you are designing a new circuit or troubleshooting an existing one, the ON Semiconductor MM3Z15VT1G Zener diode is an excellent choice for maintaining voltage stability and protecting sensitive electronic components from damage.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1307 $50.3195
820+ $0.1225 $100.4500
1,270+ $0.1183 $150.2410
1,820+ $0.1100 $200.2000
2,365+ $0.1059 $250.4535
2,950+ $0.1018 $300.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600,000 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess