EN
  • EN
  • DE

MMBD101LT1

Part No MMBD101LT1
Manufacturer ON Semiconductor
Catalog RF Diodes
Description SILICON SCHOTTKY BARRIER DIODES | DIODE SCHOTTKY 7V 225MW SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Diode Type Schottky - Single
Voltage - Peak Reverse (Maximum) 7V
Capacitance at Vr, F 1pF at 0V, 1MHz
Power Dissipation (Maximum) 225mW
Temperature Range - Operating 150°C
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Family Part Number MMBD101
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1224822-MMBD101LT1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMBD101LT1 CAD Model

Description

ON Semiconductor MMBD101LT1 Diode

The MMBD101LT1 from ON Semiconductor is a high-performance, surface-mount Schottky barrier diode designed for use in a variety of applications that require fast switching, low forward voltage drop, and high current capability. The device is housed in a compact SOT-23 package, making it ideal for space-constrained applications where efficiency and reliability are of the utmost importance.

Key Features

  • Low Forward Voltage: The MMBD101LT1 offers a low forward voltage drop, typically around 0.38V at IF = 10mA, which enhances system efficiency by reducing power loss during operation.
  • Fast Switching Speed: Its fast switching capability ensures that the diode can handle high-frequency operations with ease, making it suitable for high-speed circuits.
  • High Current Capacity: With a continuous forward current rating of 200mA, this diode can handle significant current, which is beneficial for power regulation and distribution applications.
  • Reverse Voltage: It has a maximum reverse voltage of 40V, providing a good margin for overvoltage protection in most low to medium voltage applications.
  • Low Capacitance: The device features low diode capacitance, which is advantageous for high-speed switching and RF applications where capacitance can impact performance.
  • Surface-Mount Package: The SOT-23 package is not only space-saving but also supports automated assembly processes, which can reduce manufacturing time and costs.

Applications

The MMBD101LT1 is versatile and can be used in various electronic circuits, including:

  • Power supply circuits
  • DC-DC converters
  • Reverse polarity protection
  • Switching power supplies
  • Charge and discharge circuits for capacitors
  • High-frequency inverters
  • Voltage clamping applications
  • Automotive applications

ON Semiconductor's commitment to quality ensures that the MMBD101LT1 meets stringent industry standards for performance and reliability. Whether it's for consumer electronics, automotive systems, or industrial equipment, this Schottky barrier diode is an excellent choice for designers looking to optimize their circuitry for speed and efficiency.

You May Also Be Interested in

MACOM Technology Solutions
SCHOTTKY DIODE,GAAS-BEAMLEAD, GB
Need more? Email Us
MACOM Technology Solutions
DIODE,SRD-CHIP-PACKAGE, E25
Need more? Email Us
General Semiconductor
RF PIN DIODE 100V DUAL CC SOT323
Lowest to $0.0874
MACOM Technology Solutions
DIODE,PIN-BEAMLEAD-PACKAGE, 0402
Need more? Email Us
MACOM Technology Solutions
SCHOTTKY DIODE,BEAMLEAD, E25
Need more? Email Us
MACOM Technology Solutions
DIODE,SRD-GLASS,T86 PACKAGE
Need more? Email Us
MACOM Technology Solutions
DIODE,PIN,CERAMIC_PKG,SI
Need more? Email Us
MACOM Technology Solutions
SCHOTTKY DIODE,BEAMLEAD, E45R-1
Need more? Email Us
MACOM Technology Solutions
DIODE,PIN,PLASTIC,LEADFREE
Lowest to $0.5724

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1,500+ $0.0386 $57.9000
3,640+ $0.0318 $115.7520
5,640+ $0.0307 $173.1480
7,785+ $0.0297 $231.2145
10,045+ $0.0288 $289.2960
13,455+ $0.0258 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,400 pieces
MOQ: 1500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess