EN
  • EN
  • DE

MMBD1705

Part No MMBD1705
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description SURFACE MOUNT SWITCHING DIODES | DIODE ARRAY GP 30V 50MA SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Diode Configuration 1 Pair Common Anode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 30V
Current - Average Rectified (Io) (per Diode) 50mA
Voltage - Forward (Vf) (Maximum) at If 1.1V at 50mA
Speed Small Signal =
Reverse Recovery Time (trr) 700ps
Current - Reverse Leakage at Vr 50nA at 20V
Operating Temperature - Junction 150°C (Maximum)
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1224830-MMBD1705
Manufacturer Homepage www.jgd.com.cn
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMBD1705 CAD Model

Description

ON Semiconductor MMBD1705 High-Speed Switching Diode

The ON Semiconductor MMBD1705 is a high-speed switching diode designed to deliver efficient and reliable performance for a wide range of applications. This versatile diode is encapsulated in a compact SOT-23 package, making it an ideal choice for space-constrained designs where size and power efficiency are critical considerations.

Key Features

  • Fast Switching Speed: The MMBD1705 boasts a rapid switching response, which is essential for high-frequency applications.
  • Low Forward Voltage Drop: This diode features a low forward voltage drop, which helps to minimize power loss and improve overall efficiency.
  • Reverse Voltage: It offers a reverse voltage of 70V, providing a good margin for overvoltage protection in various circuits.
  • Forward Continuous Current: With a forward continuous current of 200mA, the MMBD1705 can handle moderate current requirements with ease.
  • Surface Mount Package: The SOT-23 package allows for efficient PCB space utilization and is suitable for automated assembly processes.

Applications

The MMBD1705 is designed for use in a variety of applications, including:

  • High-speed switching circuits
  • DC-DC converters
  • Digital logic circuits
  • Power management systems
  • Reverse voltage and current protection

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMBD1705 is no exception. It is manufactured to meet the stringent requirements of the industry, ensuring high reliability and performance under various operating conditions. The diode is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Conclusion

The MMBD1705 from ON Semiconductor is a robust and efficient solution for designers seeking a high-speed switching diode with a low forward voltage drop and a compact footprint. Its fast switching capabilities and reliability make it a preferred choice for modern electronic applications.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3303 $57.8025
430+ $0.2714 $116.7020
665+ $0.2622 $174.3630
910+ $0.2541 $231.2310
1,175+ $0.2460 $289.0500
1,575+ $0.2206 $347.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess