EN
  • EN
  • DE

MMBD717LT1G

Part No MMBD717LT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 20V SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Anode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Voltage - Forward (Vf) (Max) @ If 370mV @ 1mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1μA @ 10V
Operating Temperature - Junction -55°C to 150°C
Mounting SMD (SMT)
Case / Package SC-70-3 (SOT323)
Win Source Part Number 023688-MMBD717LT1G
Ultra Librarian 3D Model Ultra Librarian MMBD717LT1G CAD Model

Description

ON Semiconductor MMBD717LT1G: High-Speed Switching Diode

The MMBD717LT1G is a versatile and high-performing switching diode designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This small-signal diode is engineered for high-speed switching applications and is housed in a compact SOT-23 surface-mount package, making it an ideal choice for space-constrained applications.

Key Features

  • Fast Switching Speed: The MMBD717LT1G offers rapid switching capabilities, which is essential for high-frequency operations.
  • Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures high efficiency and minimizes power losses during operation.
  • Surface-Mount Package: The SOT-23 package allows for efficient PCB space utilization and is suitable for automated assembly processes.
  • High Reliability: ON Semiconductor's commitment to quality means this diode is built to deliver consistent performance and long-term reliability.
  • Lead-Free and RoHS Compliant: The MMBD717LT1G is environmentally friendly, adhering to current RoHS directives, and is lead-free, making it suitable for use in a wide range of products.

Applications

The MMBD717LT1G is designed for high-speed switching applications in a variety of electronic circuits. It is commonly used in:

  • DC-DC converters
  • High-speed logic circuits
  • Switching power supplies
  • Oscillators
  • Signal processing

Technical Specifications

The MMBD717LT1G has a maximum repetitive reverse voltage (V<sub>RRM) of 85 volts and a non-repetitive peak reverse voltage (V<sub>RM) of 100 volts. Its continuous forward current (I<sub>F) is rated at 200 mA, with a peak forward surge current (I<sub>FSM) of 500 mA. The diode's fast switching speed is evidenced by its reverse recovery time (t<sub>rr), which is typically 4 ns, making it suitable for high-speed applications.

With its robust design and high-speed switching capabilities, the MMBD717LT1G from ON Semiconductor is a reliable choice for designers and engineers looking to optimize their electronic designs for efficiency and performance.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 60V TO247AC
Lowest to $2.1494
Vishay
DIODE ARRAY SCHOTTKY 60V DPAK
Lowest to $0.9663
Vishay
DIODE SCHOTTKY 20A 150V TO-220AB
Lowest to $3.1289
Vishay
DIODE ARRAY SCHOTTKY 100V TO220
Need more? Email Us
Vishay
DIODE SCHOTTKY 60A 100V TO-220AB
Lowest to $2.4232
Vishay
DIODE ARRAY SCHOTTKY 150V TO247
Lowest to $1.0298
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1,660+ $0.0349 $57.9340
4,035+ $0.0286 $115.4010
6,225+ $0.0279 $173.6775
8,585+ $0.0270 $231.7950
11,115+ $0.0260 $288.9900
14,855+ $0.0233 $346.1215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 1660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess