EN
  • EN
  • DE

MMBF170LT1

Part No MMBF170LT1
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 60V 500MA SOT-23 / TMOS FET Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) at 25°C 500mA
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 5Ohm at 200mA, 10V
Vgs(th) (Maximum) at Id 3V at 1mA
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 60pF at 10V
Power Dissipation (Maximum) 225mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package SOT-23-3 (TO-236)
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807810-MMBF170LT1
Ultra Librarian 3D Model Ultra Librarian MMBF170LT1 CAD Model

Description

ON Semiconductor MMBF170LT1 N-Channel MOSFET

The MMBF170LT1 is a high-performance N-Channel MOSFET from ON Semiconductor, renowned for its efficiency and reliability in a wide range of electronic applications. This compact field-effect transistor is designed to deliver fast switching with low on-resistance, making it an ideal choice for power management tasks in modern electronic circuits.

With its SOT-23 package, the MMBF170LT1 is perfect for space-constrained applications, offering a small footprint without compromising on power and performance. This feature enables designers to create more compact and sleek designs while maintaining high standards of electrical efficiency.

The device boasts a drain-source voltage (V<sub>DS) of 60V, and a continuous drain current (I<sub>D) of 500mA, which allows it to handle moderate power loads with ease. The low threshold voltage ensures that the MOSFET can be driven at lower voltages, making it compatible with contemporary low-voltage logic levels and suitable for battery-operated devices.

ON Semiconductor's MMBF170LT1 also features low gate charge (Q<sub>G) and low input capacitance (C<sub>iss), which translates to reduced power consumption during switching. This is particularly beneficial in applications where power efficiency is paramount, such as portable electronics, power supplies, and energy management systems.

The MOSFET's fast switching speed is complemented by its robust thermal performance, ensuring reliability even under demanding thermal conditions. This is crucial for maintaining longevity and performance stability over the product's lifespan.

Applications for the MMBF170LT1 are diverse and include but are not limited to load switch circuits, power conversion circuits, motor control, and other general-purpose switching applications. Its versatility and efficiency make it a go-to component for engineers and designers looking to optimize their electronic designs for performance and size.

Overall, the MMBF170LT1 from ON Semiconductor is a testament to the company's commitment to providing high-quality, efficient, and reliable components for the ever-evolving electronics industry.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
1,325+ $0.0378 $50.0850
2,825+ $0.0354 $100.0050
4,390+ $0.0342 $150.1380
6,290+ $0.0318 $200.0220
8,170+ $0.0306 $250.0020
10,205+ $0.0294 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,675 pieces
MOQ: 1325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess