EN
  • EN
  • DE

MMBF2201NT1G

Part No MMBF2201NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 20V 0.3A 3-Pin SC-70 T/R / MOSFET N-CH 20V 300MA SOT-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 300mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.4V @ 250μA
Max Input Capacitance 45pF @ 5V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 150mW (Ta)
Maximum Rds On at Id,Vgs 1 Ohm @ 300mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70-3 (SOT323)
Dimension SC-70, SOT-323
Win Source Part Number 023695-MMBF2201NT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Portable Devices, Consumer Electronics, Power Management, Computers & Computer Peripherals, Industrial
Family Name MMBF2201N
Introduction Date February 04, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MMBF2201NT1G CAD Model

Description

ON Semiconductor MMBF2201NT1G N-Channel MOSFET

The MMBF2201NT1G is a high-performance N-Channel MOSFET from ON Semiconductor, designed to offer efficient power management and signal processing in a wide array of electronic applications. With its compact SOT-23 package, this MOSFET is an ideal choice for space-constrained applications where size and power efficiency are critical.

Key Features

  • Device Type: N-Channel MOSFET
  • Package: SOT-23 surface-mount package for minimal footprint
  • Drain-to-Source Voltage (V<sub>DS): 20V, providing a wide operating range for various applications
  • Gate-to-Source Voltage (V<sub>GS): ±8V, allowing for flexible gate drive requirements
  • Continuous Drain Current (I<sub>D): 540 mA, supporting moderate current handling capabilities
  • Power Dissipation: 225 mW, ensuring low thermal resistance and efficient operation
  • R<sub>DS(on): Low on-resistance for improved efficiency and reduced power losses
  • Fast Switching Speed: Suitable for high-speed switching applications
  • RoHS Compliant: Environmentally friendly with restriction of hazardous substances

Applications

The MMBF2201NT1G is versatile and can be used in a variety of applications, including:

  • Power management circuits
  • DC/DC converters
  • Battery management systems
  • Load switches
  • Motor control circuits
  • Signal processing

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The MMBF2201NT1G is manufactured with high standards, ensuring stable performance and longevity in demanding environments. This MOSFET is a reliable component for designers looking to enhance system efficiency and reduce overall power consumption.

Whether you're developing power-sensitive portable devices or robust industrial systems, the MMBF2201NT1G offers the performance and reliability that modern electronics require. Its combination of low power dissipation, high-speed switching, and compact form factor makes it an excellent choice for innovative electronic designs.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1394 $50.1840
770+ $0.1306 $100.5620
1,190+ $0.1262 $150.1780
1,705+ $0.1174 $200.1670
2,215+ $0.1130 $250.2950
2,765+ $0.1086 $300.2790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess