The MMBR571LT1 from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) designed for a wide range of applications that require low power and high frequency. This versatile transistor is a preferred choice for designers due to its reliability and efficiency in circuit design.
Key Features:
- Voltage Ratings: The MMBR571LT1 has a collector-emitter voltage (VCEO) of 20V, ensuring it can handle moderate voltage applications without breakdown.
- Current Handling: With a continuous collector current (IC) rating of 100mA, it is capable of driving small loads directly.
- High Gain Bandwidth Product: It boasts a transition frequency (fT) of 8GHz, making it suitable for RF amplification and high-speed switching applications.
- Low Noise Figure: The device offers a low noise figure, which is ideal for audio amplifiers and signal processing where clarity and signal integrity are critical.
- Power Dissipation: The power dissipation (PD) of the MMBR571LT1 is 225mW, allowing for sufficient heat dissipation during operation.
- SOT-23 Package: Housed in a compact SOT-23 package, the transistor is suitable for space-constrained applications.
- RoHS Compliant: The product is RoHS compliant, ensuring it meets environmental standards and restrictions on hazardous substances.
Applications:
The ON Semiconductor MMBR571LT1 is a versatile component that can be used in various applications, including:
- Low noise RF amplifiers
- Local Oscillator VCOs
- IF amplifiers in TV and radio
- High-speed switches
- General-purpose amplifiers
Quality and Reliability:
ON Semiconductor is known for its commitment to quality, and the MMBR571LT1 is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity, making it a reliable choice for both commercial and industrial applications.