The MMBS5062LT1 is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This discrete semiconductor product is tailored for applications that require fast switching and reliable performance in a compact package.
Key Features
- High Current Capacity: The MMBS5062LT1 is capable of handling continuous collector currents up to 500 mA, making it suitable for moderate power applications.
- Low Voltage Operation: With a collector-emitter voltage (VCEO) of 80V, it can be used in circuits that operate at lower voltages, providing flexibility in various electronic designs.
- High Transition Frequency: This BJT offers a high transition frequency (fT) of 100 MHz, which is ideal for amplification of high-frequency signals.
- Power Dissipation: It has a power dissipation of 225 mW, ensuring that the transistor can handle a fair amount of power without overheating.
- Surface Mount Package: The MMBS5062LT1 comes in an SOT-23 package, which is a small footprint surface mount package, allowing for high-density mounting and saving space on printed circuit boards (PCBs).
Applications
The MMBS5062LT1 is versatile and can be used in a variety of applications such as:
- Signal amplification
- Switching circuits
- Power management
- Linear amplification
- Audio amplifiers
- Driver stages in hi-fi amplifiers and television circuits
Quality and Reliability
ON Semiconductor is committed to providing high-quality products that meet the rigorous demands of the electronics industry. The MMBS5062LT1 is produced with the company's advanced manufacturing processes, ensuring both high performance and reliability for critical applications.
Environmental Compliance
The MMBS5062LT1 is designed with environmental considerations in mind. It is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is free from harmful substances such as lead, mercury, and cadmium. This makes the product suitable for use in environmentally sensitive applications and helps manufacturers meet global environmental standards.