The MMBT1184LT1 is a high-performance PNP bipolar junction transistor (BJT) from ON Semiconductor, designed for use in a variety of electronic applications. This transistor is well-suited for amplification and switching applications, offering a combination of low voltage operation and high current handling capabilities.
Key Features
- Voltage and Current: The MMBT1184LT1 is capable of handling collector-emitter voltages up to -50V and collector current up to -500mA, making it suitable for moderate power applications.
- Power Dissipation: It has a power dissipation of 225mW, which allows for sufficient margin in circuit design for thermal management.
- High Gain Bandwidth Product: With a transition frequency (fT) of 50MHz, this transistor is appropriate for high-frequency signal amplification.
- Small Signal Device: It is a small signal transistor, ideal for general purpose and low noise amplification and switching.
- Package: The MMBT1184LT1 comes in a SOT-23 package, which is a small and surface-mountable form factor, beneficial for space-constrained applications.
Applications
The versatility of the MMBT1184LT1 allows it to be used in a wide range of applications, including, but not limited to:
- Audio Amplifiers
- Signal Processing
- Power Management
- Switching Circuits
- Linear Amplification
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MMBT1184LT1 is no exception. It is produced to meet high standards of performance and reliability, ensuring that it meets the needs of demanding applications. Additionally, ON Semiconductor provides comprehensive technical support and documentation, making the integration of the MMBT1184LT1 into your design project as seamless as possible.