EN
  • EN
  • DE

MMBT2222ATT3G

Part No MMBT2222ATT3G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 0.6A SC75 SOT416
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203318-MMBT2222ATT3G
Win Source Part Number Cross
Manufacturer onsemi
Category Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 600 mA
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 1V @ 50mA, 500mA
Current - Collector Cutoff (Max) 10nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 150mA, 10V
Ultra Librarian 3D Model Ultra Librarian MMBT2222ATT3G CAD Model

Description

ON Semiconductor MMBT2222ATT3G NPN Bipolar Transistor

The MMBT2222ATT3G is a high-performance NPN bipolar junction transistor (BJT) from ON Semiconductor, designed for general-purpose amplifier and switching applications. This versatile transistor is housed in a compact SOT-23 surface-mount package, making it ideal for space-constrained applications.

With its robust design, the MMBT2222ATT3G offers a collector-emitter voltage (VCEO) of 40V and a collector current (IC) capability of up to 600mA, which allows it to handle moderate power switching operations efficiently. The device is characterized by a collector-base voltage (VCBO) of 75V and an emitter-base voltage (VEBO) of 6V, providing a wide operating range for various electronic circuits.

The transistor features a DC current gain (hFE) range of 100 to 300, ensuring adequate amplification in most common applications. Its high gain bandwidth product (fT) of 300MHz makes it suitable for high-frequency operations, which is particularly beneficial for RF and mixed-signal designs.

ON Semiconductor's MMBT2222ATT3G is also known for its low saturation voltage, which reduces power loss and improves efficiency when the transistor is in the ON state. This characteristic is essential for battery-operated devices where power conservation is critical.

As an environmentally conscious manufacturer, ON Semiconductor ensures that the MMBT2222ATT3G complies with RoHS directives, making it lead-free and free from other hazardous substances. This compliance reflects the company's commitment to sustainability and the global initiative to reduce the environmental impact of electronic components.

Applications for the MMBT2222ATT3G are diverse and include, but are not limited to, load switches, power management circuits, signal amplification, and driver stages in both analog and digital circuits. Its reliability and performance make it a preferred choice for design engineers in various industries, including consumer electronics, automotive, and telecommunications.

In summary, the MMBT2222ATT3G from ON Semiconductor is a versatile and efficient NPN transistor that offers excellent performance in a wide range of electronic applications, all while adhering to environmental standards.

You May Also Be Interested in

Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess