EN
  • EN
  • DE

MMBT3904LT1

Part No MMBT3904LT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description General Purpose Transistor(NPN Silicon)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831159-MMBT3904LT1
Ultra Librarian 3D Model Ultra Librarian MMBT3904LT1 CAD Model

Description

ON Semiconductor MMBT3904LT1 NPN General Purpose Amplifier

The MMBT3904LT1 is a high-performance NPN bipolar junction transistor (BJT) from ON Semiconductor, designed for general-purpose amplifier applications. This versatile component is housed in a compact SOT-23 package, making it suitable for space-constrained designs. The MMBT3904LT1 is an ideal choice for a broad range of applications, from signal amplification to switching, due to its excellent amplification characteristics and low power consumption.

Key Features

  • Device Type: NPN BJT
  • Package: SOT-23 surface-mount package for efficient PCB space utilization
  • Collector-Emitter Voltage (VCEO): 40V, providing a good range of operation for various circuit designs
  • Collector Current (IC): 200 mA, allowing for ample current handling capability
  • Power Dissipation (PD): 225 mW, ensuring reliable operation under typical ambient temperatures
  • DC Current Gain (hFE): 100 to 300 at 10 mA, offering consistent gain across a range of operating conditions
  • Transition Frequency (fT): 300 MHz, indicative of the device's capability to handle high-speed signals

Applications

The MMBT3904LT1 is commonly used in a variety of electronic circuits, including but not limited to:

  • Signal amplification in audio, sensor, and communication systems
  • Switching applications for digital and load-control circuits
  • Linear amplification stages in analog signal processing
  • Driver stages in high-fidelity amplifiers and oscillators

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the MMBT3904LT1 is no exception. The device is manufactured under stringent quality control standards, ensuring consistent performance and durability. The SOT-23 package is designed for optimal thermal performance and is RoHS compliant, making it suitable for environmentally sensitive applications.

In summary, the MMBT3904LT1 from ON Semiconductor is a highly reliable, versatile NPN transistor that offers excellent performance for a wide array of general-purpose amplification needs. Its small form factor, combined with its robust electrical characteristics, makes it a valuable component for designers seeking efficiency and reliability in their electronic designs.

You May Also Be Interested in

ON Semiconductor
TRANS NPN 40V 0.2A SOT323
Lowest to $0.1165
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 450V 0.8A TO92
Lowest to $0.6805
ON Semiconductor
POWER TRANSISTORS(10A,60-100V,80W) | TRANS NPN DARL 80V 10A TO-3P
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS NPN 480V SOT23
Lowest to $0.0550
STMicroelectronics
MEDIUM VOLTAGE FAST-SWITCHING PNP POWER TRANSISTOR
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to $9.3266
ON Semiconductor
TRANS NPN SOD123
Lowest to $0.7392

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4,240+ $0.0118 $50.0320
9,010+ $0.0111 $100.0110
14,020+ $0.0107 $150.0140
20,000+ $0.0100 $200.0000
26,045+ $0.0096 $250.0320
32,610+ $0.0092 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 139,390 pieces
MOQ: 4240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess