EN
  • EN
  • DE
  • IT

MMBT3906TT1

Part No MMBT3906TT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP GP 40V 200MA SC-75 / Bipolar (BJT) Transistor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Base Product Number MMBT3906
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 642283-MMBT3906TT1
Ultra Librarian 3D Model Ultra Librarian MMBT3906TT1 CAD Model

Description

ON Semiconductor MMBT3906TT1 PNP Transistor

The MMBT3906TT1 is a high-performance PNP bipolar junction transistor (BJT) offered by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is designed to deliver efficient current amplification and switching, making it an ideal choice for a wide range of electronic applications. The MMBT3906TT1 is particularly well-suited for amplification and switching applications that require a robust and reliable PNP transistor.

Key Features

  • Type: PNP Bipolar Junction Transistor (BJT)
  • Package: SOT-23 surface-mounted package, providing a compact footprint suitable for high-density PCB designs.
  • Collector-Emitter Voltage (VCEO): Capable of withstanding up to -40V, ensuring stable operation under high voltage conditions.
  • Collector Current (IC): Continuous collector current of up to -200mA, making it capable of handling moderate power applications.
  • Power Dissipation: With a power dissipation of 225mW, it can sustain moderate thermal conditions without performance degradation.
  • DC Current Gain (hFE): High current gain with a typical hFE of 100-300 at IC = -10mA, ensuring efficient current amplification.
  • Transition Frequency (fT): The transition frequency of 300MHz enables the device to be used in applications requiring fast switching times.
  • Low Saturation Voltage: This feature allows for efficient operation and reduced power loss during saturation.

Applications

The MMBT3906TT1 is versatile and can be used in various electronic circuits, including but not limited to:

  • Signal amplification circuits
  • Switching and load-driving applications
  • Linear amplification stages
  • Power management solutions
  • Audio amplifiers
  • Driver stages in hi-fi systems

ON Semiconductor's commitment to quality ensures that the MMBT3906TT1 is a reliable component for designers and engineers looking to create efficient and durable electronic products. Its SOT-23 package is not only space-saving but also conducive to automated assembly processes, making it a convenient choice for mass production.

In conclusion, the MMBT3906TT1 PNP transistor from ON Semiconductor is a high-quality, versatile component that offers excellent performance for a variety of electronic applications. Its robust electrical characteristics and compact form factor make it a valuable addition to any electronic component inventory.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $1.2034
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
STMicroelectronics
MEDIUM VOLTAGE FAST-SWITCHING PNP POWER TRANSISTOR
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.6351
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
Complementary Silicon Power Transistors
Lowest to $2.9294
ON Semiconductor
POWER TRANSISTORS(10A,60-100V,80W) | TRANS NPN DARL 80V 10A TO-3P
Need more? Email Us
ON Semiconductor
Complementary Silicon High−Power Transistors | TRANS PNP 100V 25A TO247
Lowest to $2.6162

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2,635+ $0.0213 $56.1255
5,620+ $0.0199 $111.8380
8,725+ $0.0193 $168.3925
12,500+ $0.0179 $223.7500
16,235+ $0.0172 $279.2420
20,275+ $0.0166 $336.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 239,980 pieces
MOQ: 2635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess