EN
  • EN
  • DE

MMBT4403M3T5G

Part No MMBT4403M3T5G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 40V 0.6A 640mW 3-Pin SOT-723 T/R / PNP Switching Transistor | TRANS PNP 40V 0.6A SOT-723
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Transistor Type PNP
Current - Collector (Ic) (Maximum) 600mA
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) at Ib, Ic 750mV at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 100 at 150mA, 2V
Maximum Power 265mW
Frequency - Transition 200MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOT-723
Supplier Device Package SOT-723
Family Part Number MMBT4403
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1224985-MMBT4403M3T5G
Manufacturer Homepage www.onsemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MMBT4403M3
Introduction Date January 01, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MMBT4403M3T5G CAD Model

Description

Product Overview: MMBT4403M3T5G - ON Semiconductor

The MMBT4403M3T5G is a high-performance PNP bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This small-signal transistor is housed in a compact SOT-23 surface-mount package, making it ideal for space-constrained applications. It is widely utilized in signal processing, amplification, and switching applications due to its excellent power handling and switching speeds.

Key Features

  • Type: PNP Bipolar Junction Transistor (BJT)
  • Package: SOT-23 surface-mount package for compact design
  • Collector-Emitter Voltage (Vceo): 40V, providing a good voltage range for various applications
  • Collector Current (Ic): Up to 600 mA, suitable for moderate power requirements
  • Collector-Base Voltage (Vcbo): 40V, ensuring stable operation under high-voltage conditions
  • Emitter-Base Voltage (Vebo): 5V, providing protection against emitter-base breakdown
  • DC Current Gain (hFE): High hFE (gain) at 100 to 300, ensuring efficient current amplification
  • Transition Frequency (fT): 250 MHz, allowing for high-speed switching applications
  • Operating Temperature Range: -55°C to +150°C, suitable for harsh environments
  • RoHS Compliant: Yes, meeting environmental standards for hazardous substances

Applications

The MMBT4403M3T5G is versatile and can be used in a wide range of applications, including but not limited to:

  • Audio amplifiers and pre-amplifiers
  • Signal processing circuits
  • Low-power switching applications
  • Driver stages in hi-fi amplifiers and television circuits
  • Load switches
  • Linear amplification and switching

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MMBT4403M3T5G transistor undergoes rigorous testing and quality control measures to ensure reliability and performance in all supported applications. With its robust design and ON Semiconductor's reputation for quality, this transistor is a reliable choice for designers and manufacturers seeking efficient and compact PNP transistor solutions.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
890+ $0.0564 $50.1960
1,895+ $0.0528 $100.0560
2,945+ $0.0510 $150.1950
4,220+ $0.0474 $200.0280
5,495+ $0.0455 $250.0225
6,865+ $0.0437 $300.0005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 890 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess