EN
  • EN
  • DE

MMBT9012DLT1G

Part No MMBT9012DLT1G
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831167-MMBT9012DLT1G
Ultra Librarian 3D Model Ultra Librarian MMBT9012DLT1G CAD Model

Description

ON Semiconductor MMBT9012DLT1G Product Overview

The MMBT9012DLT1G from ON Semiconductor is a high-performance PNP bipolar junction transistor (BJT) designed for use in a variety of electronic applications. This versatile transistor is housed in a compact SOT-23 surface-mount package, making it ideal for space-constrained applications. It is commonly utilized in switching and amplification circuits due to its ability to efficiently control current flow.

Key Features

  • Type: PNP
  • Package: SOT-23
  • Collector-Emitter Voltage (Vceo): -25V
  • Collector Current (Ic): -500mA
  • DC Current Gain (hFE): 100 to 300
  • Transition Frequency (fT): 80MHz
  • Power Dissipation (Pd): 225mW
  • Operating Temperature Range: -55°C to +150°C

The MMBT9012DLT1G transistor offers a collector-emitter voltage of -25V and a collector current of -500mA, making it suitable for moderate power applications. The device also features a DC current gain (hFE) of 100 to 300, which ensures good amplification characteristics for analog signals. With a transition frequency of 80MHz, it is also suitable for high-speed switching applications.

The robust design of the MMBT9012DLT1G allows it to operate within a wide temperature range of -55°C to +150°C, ensuring reliability and performance under extreme conditions. The power dissipation capacity of 225mW further highlights the transistor's ability to handle continuous operational stress without performance degradation.

Applications

  • General-purpose switching
  • Amplification circuits
  • Signal processing
  • Power management
  • Consumer electronics
  • Telecommunications
  • Portable devices

The MMBT9012DLT1G is a versatile component suitable for a wide array of applications. It is commonly found in consumer electronics, telecommunications equipment, and portable devices. Its small form factor, combined with its electrical characteristics, makes it a preferred choice for designers looking to optimize their circuit designs for performance and space.

ON Semiconductor's commitment to quality ensures that the MMBT9012DLT1G transistor meets the highest industry standards for performance and reliability, making it a trustworthy choice for your electronic design needs.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess