ON Semiconductor MMBZ5225B Zener Diode
The MMBZ5225B from ON Semiconductor is a high-quality Zener diode designed for providing a reliable voltage reference. This Zener diode is a popular choice among professionals for its stability and precision in voltage regulation applications. The MMBZ5225B is part of ON Semiconductor's extensive Zener diode product line, known for their superior performance and durability.
Key Features
- Voltage Regulation: The MMBZ5225B offers a nominal Zener voltage of 3.6V, making it suitable for a variety of voltage regulation tasks in electronic circuits.
- Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle moderate levels of power, ensuring stable operation in different conditions.
- Package: Encased in a small SOT-23 surface-mount package, the MMBZ5225B is designed for compact circuit designs, allowing for efficient use of PCB space.
- Tolerance: The Zener voltage tolerance is ±5%, providing precise voltage regulation for sensitive electronic components.
- Operating Temperature: It can operate over a wide temperature range from -55°C to +150°C, ensuring reliable performance in varying environmental conditions.
Applications
The MMBZ5225B is versatile and can be employed in a range of applications. It is commonly used in:
- Voltage regulation modules
- Power supply circuits
- Over-voltage protection systems
- Switching power supplies
- Consumer electronics
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MMBZ5225B is no exception. The device is manufactured to high standards, ensuring that each unit meets the rigorous specifications required for industrial and consumer electronic devices. Whether used in a simple hobby project or a complex industrial application, the MMBZ5225B Zener diode provides the performance and reliability that engineers and technicians trust.
Conclusion
The MMBZ5225B Zener diode from ON Semiconductor represents a blend of performance, compact design, and reliability. Ideal for a wide range of applications, this component is a go-to solution for designers looking to ensure stable voltage in their electronic circuits. With its precise voltage control and robust construction, the MMBZ5225B is an excellent choice for any project requiring voltage regulation.