EN
  • EN
  • DE

MMBZ5228ELT1G

Part No MMBZ5228ELT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.9V 225MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 3.9V
Tolerance ±5%
Maximum Power Dissipation 225mW
Impedance (Max) (Zzt) 23 Ohm
Current - Reverse Leakage @ Vr 10μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 059183-MMBZ5228ELT1G
Ultra Librarian 3D Model Ultra Librarian MMBZ5228ELT1G CAD Model

Description

Product Overview: MMBZ5228ELT1G by ON Semiconductor

The MMBZ5228ELT1G from ON Semiconductor is a high-quality, reliable Zener diode designed for voltage regulation and voltage reference applications. This surface-mount component is part of ON Semiconductor's extensive Zener diode product line, offering excellent performance in a compact SOT-23 package. It is engineered to provide a precise voltage reference with a nominal Zener voltage of 3.9V, which makes it suitable for a variety of electronic circuits that require a stable and regulated power supply.

Key Features and Benefits

  • Stable Zener Voltage: With a nominal Zener voltage of 3.9V, the MMBZ5228ELT1G provides a stable reference voltage for your circuit designs.
  • High Power Dissipation: The device can dissipate up to 225mW, allowing it to handle moderate power levels in compact electronic systems.
  • Low Leakage Current: It features a low leakage current, ensuring minimal power waste and increased efficiency in your electronic designs.
  • Surface-Mount Package: The SOT-23 package is ideal for space-constrained applications, allowing for efficient use of PCB real estate.
  • Wide Operating Temperature Range: The MMBZ5228ELT1G can operate over a broad temperature range from -55°C to +150°C, making it suitable for use in harsh environments.
  • RoHS Compliant: This product complies with the RoHS directive, which means it is free from hazardous substances, making it environmentally friendly and safe for use in consumer electronics.

Applications

The versatility of the MMBZ5228ELT1G Zener diode makes it an ideal choice for a range of applications, including:

  • Power management in consumer electronics
  • Voltage regulation in industrial systems
  • Protection circuits in telecommunications equipment
  • Reference voltage applications in medical devices

ON Semiconductor's commitment to quality ensures that the MMBZ5228ELT1G Zener diode delivers consistent performance and reliability. Whether you're designing power supplies, protection circuits, or looking for a precise voltage reference, the MMBZ5228ELT1G is a solid choice that meets the stringent requirements of modern electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess