The MMFT3055ET1 is a robust N-Channel Power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance transistor is a fundamental component in power management and switching applications, offering low ON resistance and a high switching speed. It is widely used in automotive systems, power supplies, motor control circuits, and various other electronic devices that require efficient power regulation.
Key Features
- Device Type: N-Channel MOSFET
- Voltage Rating: Capable of withstanding a drain-to-source voltage (V<sub>DS) of up to 60V, making it suitable for a wide range of applications.
- Current Capacity: With a continuous drain current (I<sub>D) of 4A, it can handle moderate power levels with ease.
- R<sub>DS(on): Features a low on-state resistance of 0.09Ω, which minimizes power losses and improves efficiency.
- Power Dissipation: Offers a power dissipation of 2W, ensuring reliable operation under normal conditions.
- Package: Enclosed in a compact SOT-223 surface-mount package, it is ideal for space-constrained applications.
- Temperature Range: Operates within a junction temperature range of -55°C to 150°C, suitable for various environmental conditions.
Applications
The MMFT3055ET1 is versatile and can be used in a variety of applications, including but not limited to:
- DC/DC Converters
- Power Management Systems
- Automotive Electronics
- Motor Control Circuits
- Switching Regulators
- Load Switching
Quality and Reliability
ON Semiconductor is committed to the highest standards of quality and reliability, and the MMFT3055ET1 is no exception. This component is designed to meet stringent industry specifications, ensuring long-term performance and stability in the most demanding conditions.
Environmental Compliance
The MMFT3055ET1 complies with various environmental standards, including RoHS and Pb-Free, indicating a commitment to environmental sustainability and the reduction of hazardous substances in electronic components.