The MMPQ3906R2 from ON Semiconductor is a high-quality PNP transistor array designed for general-purpose amplifier and switching applications. This semiconductor device features four independent PNP transistors in a single package, making it an efficient solution for designs where space and weight are critical factors.
Key Features
- Transistor Configuration: The MMPQ3906R2 contains a quad of PNP transistors, providing the ability to drive multiple signals or loads simultaneously.
- Power Dissipation: With a power dissipation of 625 mW for each transistor, this array can handle moderate levels of power, suitable for a variety of electronic applications.
- Current Gain (hFE): It offers excellent current amplification with a hFE of 100 to 300, ensuring reliable performance in amplification tasks.
- Collector-Emitter Voltage (VCEO): The device supports a VCEO of -40 V, providing a good margin for handling voltage spikes and ensuring stable operation in circuits with varying voltage levels.
- Collector Current (IC): Each transistor in the array can handle a continuous collector current of up to -200 mA, making it suitable for driving LEDs, motors, and other moderate loads.
- Package: The MMPQ3906R2 comes in a 16-pin SOIC package, which is widely used and easy to integrate into various PCB designs.
Applications
The versatility of the MMPQ3906R2 PNP transistor array makes it ideal for a broad range of applications, including:
- Signal processing
- Power management
- Motor control circuits
- Audio amplifiers
- Switching networks
- Interface circuits
ON Semiconductor's commitment to quality ensures that the MMPQ3906R2 is a reliable component for both commercial and industrial electronic systems. Its integrated design simplifies circuit layouts and enhances overall system reliability by reducing the number of separate components required.