EN
  • EN
  • DE

MMQA27VT1G

Part No MMQA27VT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 21VWM 39VC SC74-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 21V
Minimum Breakdown Voltage 25.7V
Max Clamping Voltage 39V
Peak Pulse Current(Ippm) 615mA (8/20μs)
Power Dissipation - Pd 150W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-74
Win Source Part Number 023929-MMQA27VT1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMQA27VT1G CAD Model

Description

The MMQA27VT1G is a high-quality electronic component manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is a quad monolithic common anode TVS Zener diode designed to protect voltage sensitive components from high voltage, high energy transients. It is ideal for use in voltage regulation and protection applications in a variety of electronic devices.

Key Features

  • Package: The MMQA27VT1G comes in a compact SOT-353 surface mount package, which is designed for optimal space-saving on PCBs.
  • Zener Voltage: It offers a precise Zener breakdown voltage of 27V, which is ideal for protecting circuits by clamping harmful voltage spikes.
  • Peak Power Dissipation: With its ability to handle a peak power dissipation of 200W for an 8/20μs waveform, this component ensures robust protection against transient voltage events.
  • ESD Rating: The device features an excellent ESD rating, which enhances the protection of sensitive circuitry from electrostatic discharge events.
  • Common Anode Configuration: The quad diode configuration with a common anode allows for simplified circuit design by sharing a common connection point for the anodes.

Applications

The MMQA27VT1G is versatile and can be used in a wide range of applications. Some of the typical applications include:

  • ESD protection for data lines and I/O ports
  • Voltage regulation for sensitive electronics
  • Protection of CMOS, BiCMOS, and high speed integrated circuits
  • Consumer electronics such as smartphones, tablets, and laptops
  • Telecommunications equipment and industrial control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MMQA27VT1G is no exception. It is manufactured in ISO-certified facilities, ensuring that each component meets the highest standards of performance and longevity. The product is also compliant with RoHS and Green standards, reflecting the company's dedication to environmental sustainability.

For engineers and designers seeking a reliable and efficient solution for protecting sensitive electronic components, the MMQA27VT1G from ON Semiconductor offers an excellent blend of performance, compactness, and durability.

You May Also Be Interested in

Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2532 $50.6400
485+ $0.2078 $100.7830
750+ $0.2013 $150.9750
1,030+ $0.1948 $200.6440
1,330+ $0.1883 $250.4390
1,780+ $0.1688 $300.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess