The MMSD30111G from ON Semiconductor is a high-performance Schottky barrier diode designed for applications requiring a balance between efficiency and power handling. This diode is ideal for use in switching power supplies, converters, free-wheeling diodes, and reverse battery protection. Its surface-mount package is engineered for automated assembly processes, making it a perfect choice for modern, high-density electronic devices.
Key Features
- Low Forward Voltage Drop: The MMSD30111G boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
- High Surge Capability: Designed to withstand high surge currents, this diode is capable of handling momentary over-current conditions, making it suitable for robust applications.
- Compact Design: Its small footprint SOD-123 package allows for a compact circuit design, essential for space-constrained applications.
- High Reliability: ON Semiconductor's commitment to quality ensures that the MMSD30111G diode provides reliable performance over its entire lifespan.
- Lead-Free and RoHS Compliant: The product is environmentally friendly, adhering to the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in green products.
Applications
- DC/DC Converters
- Power Supply Circuits
- Automotive Circuits
- Portable Devices
- Reverse Battery Protection
Electrical Characteristics
The MMSD30111G operates with a repetitive peak reverse voltage of 30V and has a maximum forward current of 1A. Its low forward voltage drop and fast switching capability enhance the overall efficiency of the systems in which it is used.
Quality and Environmental Standards
ON Semiconductor's MMSD30111G is manufactured in facilities that are registered to the ISO 9001:2000 quality system standard. The device is also compliant with the ON Semiconductor's environmental standards, reflecting the company's commitment to environmental stewardship.
Whether you're designing power management systems or integrating a reliable diode for your electronic applications, the MMSD30111G from ON Semiconductor is an excellent choice that combines performance, reliability, and environmental responsibility.