EN
  • EN
  • DE

MMSF2P02ER2

Part No MMSF2P02ER2
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description P-CHANNEL POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 888 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 236220-MMSF2P02ER2
Ultra Librarian 3D Model Ultra Librarian MMSF2P02ER2 CAD Model

Description

The ON Semiconductor MMSF2P02ER2 is a high-performance P-Channel MOSFET designed to deliver efficiency and reliability for a wide range of applications. This power MOSFET is a versatile component that is well-suited for power management tasks where a negative-channel solution is required.

Featuring a drain-source voltage (Vds) of -20V and a continuous drain current (Id) of -3.7A, the MMSF2P02ER2 is capable of handling moderate power requirements with ease. The device offers a low threshold voltage, which ensures that it can be driven at lower gate voltages, making it compatible with low-voltage logic and reducing power consumption in the process.

The MMSF2P02ER2 MOSFET comes in a compact SO-8 package, which is ideal for space-constrained applications. Despite its small footprint, it does not compromise on performance, providing a low on-resistance (Rds(on)) of 0.1 Ohm at a gate-source voltage (Vgs) of -4.5V. This low on-resistance ensures efficient operation with minimal losses, which is critical for battery-powered devices and energy-sensitive systems.

ON Semiconductor has designed this MOSFET with robustness in mind. It features a maximum power dissipation of 1.25W, which allows it to operate reliably under various conditions. Additionally, it is equipped with built-in ESD protection, safeguarding the device from electrostatic discharge events that could otherwise compromise its integrity and longevity.

The MMSF2P02ER2 is suitable for a plethora of applications, including load switch circuits, power management in portable devices, and as a switch for battery-powered systems. Its high-speed switching capabilities also make it an excellent choice for PWM applications and other scenarios where fast switching is a necessity.

In summary, the MMSF2P02ER2 P-Channel MOSFET by ON Semiconductor is a reliable and efficient solution for designers looking to optimize their power management systems. Its combination of low on-resistance, high-speed switching, and compact packaging makes it an attractive option for a variety of electronic designs.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess