The ON Semiconductor MMSF3350R2 is a cutting-edge semiconductor device that offers high-efficiency and reliability for a wide range of applications. This product is designed to meet the rigorous demands of modern electronic circuits, providing a compact and powerful solution for designers and engineers.
Key Features
- High Current Capacity: The MMSF3350R2 is capable of handling high current loads, making it suitable for power-intensive applications.
- Low On-Resistance: With its low on-resistance, this semiconductor minimizes power loss and improves overall efficiency, which is crucial for energy-sensitive designs.
- Fast Switching Speed: The device's fast switching capabilities enable quick response times in circuits, an essential feature for high-speed and high-frequency operations.
- Thermal Stability: Built to withstand high temperatures, the MMSF3350R2 maintains performance under thermal stress, ensuring long-term reliability.
- Durable Construction: The robust package is designed to protect the internal components from physical damage and environmental factors.
Applications
The ON Semiconductor MMSF3350R2 is versatile and can be used in various applications, including:
- Power Management Systems
- DC-DC Converters
- Motor Control Circuits
- LED Lighting
- Computing and Telecommunications
Product Specifications
Parameter
Value
Package
SOP-8
Drain-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
4A
Power Dissipation (P<sub>D)
1.25W
Operating Temperature
-55°C to +150°C
The MMSF3350R2 from ON Semiconductor is an ideal choice for engineers looking for a reliable and efficient MOSFET for their next project. Its robustness, performance, and versatility make it a valuable component in any electronic device.