The MMSF7N03HDR2 is a high-performance N-channel MOSFET from ON Semiconductor, designed for a range of applications that demand efficiency, reliability, and thermal performance. This power MOSFET is an ideal choice for power management tasks in both consumer and industrial electronics.
Key Features
- High Current Capability: The device is capable of handling continuous drain currents, making it suitable for high-power applications.
- Low On-Resistance: With its low R<sub>DS(on), it ensures minimal power loss and heat generation, enhancing overall system efficiency.
- High-Speed Switching: Designed for fast switching applications, this MOSFET can operate at higher frequencies without significant losses.
- Thermal Stability: The MOSFET is designed to maintain performance over a wide temperature range, ensuring reliability in various operating conditions.
- Robust Package: Housed in a durable package, the MMSF7N03HDR2 is built to withstand mechanical stress and environmental factors.
Applications
The versatility of the MMSF7N03HDR2 makes it suitable for a broad spectrum of applications, including:
- Power supply regulation and conversion
- Motor control systems
- LED lighting solutions
- Automotive electronics
- DC-DC converters
- Switch mode power supplies (SMPS)
Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
30V
Continuous Drain Current (I<sub>D)
7A
Power Dissipation (P<sub>D)
1.56W
R<sub>DS(on)
0.045Ω
Package
SO-8
Overall, the MMSF7N03HDR2 from ON Semiconductor is a robust and efficient solution for designers looking to optimize their power management systems with a reliable and high-performing MOSFET.