EN
  • EN
  • DE

MOC3053SR2M

Part No MOC3053SR2M
Manufacturer ON Semiconductor
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 6PW RP TRIAC 6SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 39 Weeks
Features Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-SMD, Gull Wing
Case / Package 6-SMD
Family Name MOC3053
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885527-MOC3053SR2M
Ultra Librarian 3D Model Ultra Librarian MOC3053SR2M CAD Model

Description

ON Semiconductor MOC3053SR2M Optoisolator Triac Driver Output

The MOC3053SR2M is a robust optoisolator device with Triac driver output, designed and manufactured by ON Semiconductor. This high-quality electronic component is engineered to provide efficient, isolated control of AC power loads using Triac or Thyristor output circuits. The MOC3053SR2M is an essential component for applications requiring direct control of AC power while maintaining electrical isolation between the input signal and the output load.

Key Features:

  • High Isolation Voltage: The device boasts an impressive isolation voltage of 7500V peak, ensuring a high degree of electrical isolation between the input and output, which is critical for safety and system reliability.
  • Zero Crossing Circuit: Equipped with a zero-crossing circuit, the MOC3053SR2M minimizes the generation of electrical noise during load switching, which is particularly beneficial in reducing electromagnetic interference (EMI).
  • Versatile Operating Range: It can operate directly with different logic levels ranging from 3V up to 15V, providing compatibility with a wide range of control circuits and microcontrollers.
  • High Surge Capability: The device is capable of handling surge currents, making it suitable for applications that may experience high inrush currents, enhancing the overall ruggedness of the circuit.
  • Compact Package: The MOC3053SR2M comes in a small 6-DIP package, which is ideal for designs where space is at a premium without compromising on performance.

Applications:

The MOC3053SR2M is used extensively in applications that require precise control of AC power. It is particularly useful in solid-state relays, industrial controls, office machines, motor controls, and home appliances such as smart lighting systems where controlled dimming is required. Its ability to provide electrical isolation while controlling AC loads makes it an indispensable component in ensuring user safety and equipment protection.

Conclusion:

ON Semiconductor's MOC3053SR2M is a highly reliable and efficient solution for designers looking to integrate isolated Triac driver outputs into their AC power control applications. Its combination of high isolation voltage, zero-crossing capability, and compatibility with various logic levels, packaged in a compact form factor, makes it a versatile and practical choice for a multitude of electronic designs.

You May Also Be Interested in

ON Semiconductor
6-Pin DIP Triac Drivers | OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $3.4925
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $1.1311
Vishay
PHOTOCOUPLER TRIAC 800V 6DIP
Need more? Email Us
Sharp Microelectronics
Photothyristor Coupler
Need more? Email Us
Panasonic
Phototriac Coupler for the Industrial Machinery, Consumer Electronics, and SSR Markets | OPTOISOLATOR 5KV TRIAC 4DIP
Lowest to $0.5783
Sharp Microelectronics
Lowest to $10.8258
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $2.0374
Panasonic
Lowest to $4.3313
Sharp Microelectronics
High Noise Resistance Type Phototriac Coupler / Optocoupler Triac AC-OUT 1-CH 600V 6-Pin PDIP
Lowest to $1.2821

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess