EN
  • EN
  • DE

MOC5007M

Part No MOC5007M
Manufacturer ON Semiconductor
Catalog Optoisolators - Logic Output
Description OPTOCOUPL SCHMITT TRIG OUT 6DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Features Logic Output Optoisolator 1MHz Open Collector 7500Vpk 1 Channel - CMTI 6-DIP
Manufacturer ON Semiconductor
Series GlobalOptoisolator™
Package Tube
Part Status Obsolete
Mounting Through Hole
Package 6-DIP (0.300", 7.62mm)
Case / Package 6-DIP
Family Name MOC500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885536-MOC5007M
Ultra Librarian 3D Model Ultra Librarian MOC5007M CAD Model

Description

ON Semiconductor MOC5007M Optoisolator

The MOC5007M is a versatile optoisolator component designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This device is engineered to provide electrical isolation between its input and output, effectively safeguarding electronic components from high voltage transients and noise that can cause malfunctions or damage.

Key Features

  • High Voltage Isolation: The MOC5007M offers a high isolation voltage, typically 5300V peak, ensuring that the input and output circuits are kept separate, thus providing safety and preventing electrical shocks.
  • Phototransistor Output: This optoisolator incorporates a phototransistor, which allows for a direct interface with a wide range of circuits, making it suitable for various applications including signal transmission and switching.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the MOC5007M is designed to function reliably in a broad spectrum of environmental conditions.
  • Compact DIP Package: Housed in a Dual In-line Package (DIP), the MOC5007M is compact and suitable for through-hole mounting, providing ease of integration into existing designs.

Applications

The MOC5007M is ideal for a variety of applications that require reliable isolation. Common uses include:

  • Power supply regulation
  • Motor control systems
  • Industrial controls
  • Solid-state relays
  • Microprocessor inputs

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MOC5007M is no exception. It is manufactured to stringent standards, ensuring consistent performance and reliability for critical applications. The device also complies with various international safety standards, including UL, CSA, and VDE, providing additional assurance of its safety and robustness.

Whether you're designing a new system or updating an existing one, the MOC5007M from ON Semiconductor is an excellent choice for providing effective electrical isolation with the quality and reliability that engineers worldwide have come to expect from ON Semiconductor products.

You May Also Be Interested in

Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $1.6951
Broadcom Limited
OPTOISO 3.75KV OPN COLLECTOR 8SO
Need more? Email Us
Renesas Electronics America
Logic Output Optoisolator 1Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing
Need more? Email Us
Renesas Electronics America
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
Need more? Email Us
Isocom Components 2004 LTD
6PIN AC INPUT, SINGLE OPTOCOUPLE
Lowest to $1.2929
ON Semiconductor
High Speed Optocouplers 2Ch 10MBit/s Optocpl Logic Gate Output
Lowest to $3.5374
Isocom Components 2004 LTD
Logic Output Optoisolator 1MHz Open Collector 5000Vrms 1 Channel CMTI 6-SMD
Lowest to $0.3441
Toshiba Semiconductor and Storage
20MBPS HIGH SPEED LOGIC OUTPUT I
Need more? Email Us
Toshiba Semiconductor and Storage
COUPLER HIGH SPEED LOGIC OUTPUT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess