EN
  • EN
  • DE

MPC7410TRX500LE

Part No MPC7410TRX500LE
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer ON Semiconductor
Win Source Part Number 325297-MPC7410TRX500LE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPC7410TRX500LE CAD Model

Description

ON Semiconductor MPC7410TRX500LE Product Overview

The MPC7410TRX500LE is a high-performance microprocessor product from ON Semiconductor, renowned for its power efficiency and computing prowess. This microprocessor is part of the PowerPC family, which is widely recognized for its robust architecture, making it a preferred choice for a variety of demanding applications including networking, automotive, aerospace, and embedded systems.

At the heart of the MPC7410TRX500LE lies a sophisticated RISC (Reduced Instruction Set Computing) architecture that enables it to deliver exceptional performance while maintaining energy efficiency. This processor operates at a core frequency of 500MHz, which allows it to handle complex computations and multitasking with ease. With such a high clock speed, the MPC7410TRX500LE is particularly well-suited for applications that require rapid data processing and real-time responsiveness.

The device is equipped with a floating-point unit (FPU) that enhances its capability to perform mathematical calculations, making it ideal for scientific computing and graphics processing. The FPU is a critical component for applications that demand high-precision numerical computations, such as 3D modeling and simulation.

The MPC7410TRX500LE also features a large on-chip L2 cache, which significantly improves the processor's efficiency by reducing the time needed to access frequently used data and instructions. This large cache size is advantageous for performance-critical applications as it helps to minimize memory latency and increase overall system throughput.

Manufactured using a 0.18-micron HiP7 CMOS process technology, the MPC7410TRX500LE is designed to deliver optimal performance while consuming minimal power. This makes it an environmentally friendly choice for energy-conscious designs. Furthermore, the processor supports a wide range of operating voltages and temperatures, ensuring reliable operation under various environmental conditions.

Overall, the MPC7410TRX500LE from ON Semiconductor is a testament to the company's commitment to providing high-quality, high-performance processing solutions. Its combination of speed, power efficiency, and robust architecture makes it a versatile component for any application where reliability and computing power are of paramount importance.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess