ON Semiconductor MPF4393RL1 - N-Channel JFET
The MPF4393RL1 is a high-performance N-Channel JFET from ON Semiconductor that offers excellent characteristics suitable for a wide range of applications. This JFET is designed to provide low noise performance with high input impedance and low leakage current, making it an ideal choice for high-fidelity audio amplification, electronic switches, and buffer amplifiers.
Key Features
- High Input Impedance: The MPF4393RL1 boasts a high input impedance, which minimizes loading on preceding stages and preserves signal integrity.
- Low Leakage Current: With its low leakage current, this JFET ensures minimal power loss and helps maintain signal accuracy, especially in analog circuits.
- Low Noise: It is optimized for low noise operations, making it suitable for audio applications and other sensitive electronic circuits where noise needs to be minimized.
- High Breakdown Voltage: The device is designed with a high breakdown voltage, providing reliability and robustness in various operating conditions.
- Surface Mount Package: The MPF4393RL1 comes in a surface-mount package, which allows for compact PCB design and is suitable for automated assembly processes.
Applications
The versatile nature of the MPF4393RL1 makes it well-suited for a variety of applications, including:
- Audio Amplifiers
- Analog Switches
- Buffer Amplifiers
- Chopper Stabilized Amplifiers
- Low Noise Preamps
Technical Specifications
| Parameter |
Value |
| Configuration |
Single |
| Channel Type |
N-Channel |
| IDSS (Drain-Source Saturation Current) |
2 to 20 mA |
| VDG (Drain-Gate Voltage) |
30 V |
| VGS(off) (Gate-Source Cutoff Voltage) |
-3 to -8 V |
| Package / Case |
TO-92-3 |
Overall, the MPF4393RL1 from ON Semiconductor is a reliable and efficient solution for designers who require a high-quality N-Channel JFET for their electronic designs.