EN
  • EN
  • DE

MPS5179

Part No MPS5179
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN RF SS 12V TO92
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Frequency - Transition 2GHz
Maximum Power Dissipation 200mW
Typical Gain (hFE) (Min) 25 @ 3mA, 1V
Maximum Current Collector 50mA
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1079520-MPS5179
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MPS5179 CAD Model

Description

The MPS5179 from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile transistor is well-suited for amplification and switching applications, offering a balance of good current gain and low voltage operation.

Key Features

  • Voltage Ratings: The MPS5179 is characterized by a collector-emitter voltage (VCEO) of 25V, which makes it suitable for low to medium voltage requirements in electronic circuits.
  • Current Capabilities: It can handle continuous collector currents up to 50 mA, making it ideal for small signal amplification.
  • Power Dissipation: With a power dissipation of 625 mW, this transistor can sustain moderate levels of power during operation without the risk of overheating.
  • Gain Bandwidth Product: It features a gain bandwidth product (fT) of 150 MHz, providing ample frequency response for various RF and high-speed signal processing tasks.
  • Package: The device comes in a TO-92 package, which is a commonly used, through-hole mounting package that allows for easy integration into a wide range of electronic devices.

Applications

The MPS5179 is designed to perform reliably in various applications, including but not limited to:

  • General-purpose amplification
  • Audio amplifiers
  • Signal processing
  • Switching circuits
  • Driver stages in hi-fi systems
  • Other electronic projects requiring a robust NPN transistor

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MPS5179 is no exception. This product is manufactured with high-quality materials and undergoes rigorous testing to ensure it meets the stringent requirements of the electronics industry. Customers can rely on the MPS5179 for consistent performance and durability in their electronic designs.

Conclusion

The MPS5179 transistor from ON Semiconductor stands out as a reliable choice for designers looking for a general-purpose NPN transistor. With its balanced electrical characteristics and robust packaging, the MPS5179 is a versatile component that can be utilized in a multitude of electronic applications where efficient amplification and switching are necessary.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess