EN
  • EN
  • DE

MPS751-D26Z

Part No MPS751-D26Z
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS PNP 60V 2A TO92-3  /  Bipolar (BJT) Transistor PNP 60 V 2 A 75MHz 625 mW Through Hole TO-92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tape & Reel (TR),Cut Tape (CT)
Transistor Type PNP
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 200mA, 2A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 2A, 2V
Power - Max 625 mW
Frequency - Transition 75MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92-3
Base Product Number MPS751
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names MPS751-D26ZTR,MPS751_D26ZDKRINACTIVE-ND,MPS751_D26Z,MPS751_D26ZDKR,MPS751_D26Z-ND,MPS751-D26ZDKRINACTIVE,MPS751_D26ZCT,MPS751_D26ZDKR-ND,2156-MPS751-D26Z-OS,MPS751_D26ZCT-ND,MPS751_D26ZTR-ND,MPS751-D26ZCT,MPS751_D26ZDKRINACTIVE,ONSONSMPS751-D26Z,MPS751_D26ZTR
Standard Package 2,000
Win Source Part Number 1130160-MPS751-D26Z
Ultra Librarian 3D Model Ultra Librarian MPS751-D26Z CAD Model

Description

ON Semiconductor MPS751-D26Z: High-Voltage PNP Transistor

The MPS751-D26Z is a robust PNP bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This high-voltage transistor is engineered to handle switching and amplification applications where reliability and performance are paramount. With its ability to manage moderate power levels, the MPS751-D26Z is a versatile component suitable for a wide range of electronic circuits.

Key Features:

  • Voltage Ratings: The transistor has a collector-emitter voltage (V<sub>CEO) of 60V, which allows it to be used in circuits with higher operating voltages without the risk of breakdown.
  • Current Capability: It can handle continuous collector current (I<sub>C) up to 2A, making it suitable for driving moderate loads.
  • Power Dissipation: With a power dissipation (P<sub>D) of 625mW, the MPS751-D26Z can tolerate reasonable amounts of heat generated during operation without compromising its functionality.
  • Gain Bandwidth Product: It offers a transition frequency (f<sub>T) of 60MHz, indicating good frequency response characteristics for amplification purposes.
  • Package: The device is available in a TO-92 package, which is widely used and easy to handle in various PCB designs.

Applications:

The MPS751-D26Z is an excellent choice for a multitude of applications, including but not limited to:

  • Switching regulators
  • Power amplifiers
  • Motor control circuits
  • Audio amplifiers
  • Signal processing

Its high-voltage capability and current handling make it a reliable choice for designs that require a durable PNP transistor. The MPS751-D26Z's performance characteristics ensure that it can be integrated into various circuits where efficient switching or amplification is needed.

ON Semiconductor's commitment to quality ensures that the MPS751-D26Z is manufactured to high standards, providing designers with confidence in its performance and longevity. Whether you're working on consumer electronics, industrial controls, or automotive systems, the MPS751-D26Z is a solid choice for your PNP transistor needs.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR, 150W, 30MHZ,28V,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess