EN
  • EN
  • DE

MPSA18RLRAG

Part No MPSA18RLRAG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Low Noise Transistor NPN Silicon
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 200mA
Voltage - Collector Emitter Breakdown (Maximum) 45V
Vce Saturation (Maximum) @ Ib, Ic 300mV @ 5mA, 50mA
Current - Collector Cutoff (Maximum) 50nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 500 @ 10mA, 5V
Power - Max 625mW
Frequency - Transition 160MHz
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
Win Source Part Number 1226600-MPSA18RLRAG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MPSA18
Introduction Date April 23, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MPSA18RLRAG CAD Model

Description

ON Semiconductor MPSA18RLRAG NPN Transistor

The ON Semiconductor MPSA18RLRAG is a high-performance NPN bipolar junction transistor (BJT) designed for a wide range of applications requiring high voltage operation and moderate current handling capabilities. This device is particularly well-suited for audio amplification, signal processing, and switching applications where reliability and efficiency are critical.

The MPSA18RLRAG transistor features a collector-emitter voltage (VCEO) of 45V, which allows it to handle higher voltage applications with ease. It also boasts a collector current (IC) of up to 200 mA, making it capable of driving moderate loads. The device's power dissipation is rated at 625 mW, ensuring that it can maintain stable operation even under relatively high power conditions.

One of the key attributes of the MPSA18RLRAG is its high gain bandwidth product (fT) of 50 MHz, which provides excellent frequency response for amplification purposes. This characteristic makes it an ideal choice for audio amplifiers and signal processing circuits where fidelity and clarity are paramount.

The transistor comes in a TO-92 package, which is a widely used and easy-to-handle package for through-hole mounting. This packaging allows for straightforward integration into various circuit designs, providing flexibility for both prototyping and mass production. The MPSA18RLRAG is also RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.

ON Semiconductor is known for its commitment to quality, and the MPSA18RLRAG is no exception. It is designed to offer low noise figures, which is essential for maintaining signal integrity in sensitive audio and instrumentation applications. Additionally, its high DC current gain (hFE) allows for a more efficient transfer of the input signal to the output, minimizing power loss and enhancing overall circuit performance.

Whether you're designing an audio amplifier, a signal processing unit, or a general-purpose switching circuit, the ON Semiconductor MPSA18RLRAG provides a reliable and efficient solution that engineers can trust for their electronic designs.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1339 $58.2465
1,055+ $0.1099 $115.9445
1,630+ $0.1065 $173.5950
2,245+ $0.1030 $231.2350
2,905+ $0.0996 $289.3380
3,885+ $0.0893 $346.9305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess