EN
  • EN
  • DE
  • IT

MPSA28G

Part No MPSA28G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 80V 0.5A TO92
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN - Darlington 80 V 500 mA 200MHz 625 mW Through Hole TO-92 (TO-226)
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 Long Body
Case / Package TO-92 (TO-226)
Family Name MPSA28
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885859-MPSA28G
Ultra Librarian 3D Model Ultra Librarian MPSA28G CAD Model

Description

The MPSA28G is a high-voltage NPN Darlington transistor that is designed and manufactured by ON Semiconductor, a renowned leader in power and signal management solutions. This particular transistor is well-suited for applications requiring high current gain and a robust performance, making it an ideal choice for a wide range of electronic circuits.

Key Features:

  • High Collector-Emitter Voltage: The MPSA28G offers a high V<sub>CEO rating of 80V, allowing it to handle higher voltage applications efficiently.
  • High Current Gain: With a DC current gain (h<sub>FE) of 1000 (minimum) at IC = 100 mA, this transistor ensures a significant amplification of the input signal, making it highly effective for driving loads with minimal input current.
  • Power Dissipation: It has a power dissipation of 625 mW, ensuring reliable operation under moderate power conditions.
  • TO-92 Package: Encased in a versatile and widely used TO-92 package, the MPSA28G provides a compact solution that is easy to integrate into various circuit designs.

Applications:

The MPSA28G is suitable for a variety of applications, including but not limited to:

  • Linear amplification and switching
  • Industrial and consumer switching applications
  • Signal processing
  • Power regulators
  • Motor controls
  • Audio amplifiers

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products, and the MPSA28G is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability.

Overall, the MPSA28G NPN Darlington transistor is a reliable and efficient component for designers looking to enhance their electronic designs with a high-performance transistor capable of handling high voltages and providing significant current gain.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5844 $58.4400
245+ $0.4793 $117.4285
375+ $0.4643 $174.1125
515+ $0.4493 $231.3895
665+ $0.4343 $288.8095
895+ $0.3892 $348.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess