The MPSA29RLRP from ON Semiconductor is a high-voltage NPN Darlington transistor designed for applications requiring high DC current gain and power dissipation. This versatile component is well-suited for a wide range of applications, including relay drivers, hammer drivers, lamp drivers, display drivers, line drivers, and logic buffers.
Key Features
- Voltage Ratings: With a collector-emitter voltage (VCEO) of 100V, it can handle high voltage applications efficiently.
- Current Handling: This device is capable of a continuous collector current (IC) of up to 500 mA, making it suitable for driving a variety of loads.
- High DC Current Gain: The MPSA29RLRP boasts a high DC current gain (hFE) of 10000 minimum, which allows for a significant amplification of the input signal.
- Power Dissipation: It offers a power dissipation of 625 mW, ensuring that it can handle significant energy without overheating.
Product Specifications
Parameter
Value
Collector-Emitter Voltage (VCEO)
100V
Collector Current (IC)
500 mA
DC Current Gain (hFE)
10000 min
Power Dissipation (Pd)
625 mW
Applications
The MPSA29RLRP is ideal for integration into various electronic circuits where a compact, high-performance Darlington transistor is required. It is commonly used in industrial control systems, consumer electronics, and telecommunications equipment.
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability. The MPSA29RLRP is manufactured to meet the highest industry standards, ensuring long-term reliability and performance in your electronic projects.
Package Information
The transistor is available in a TO-92 package, which is widely used in the industry for through-hole mounting, making it easy to integrate into your existing designs and prototypes.