EN
  • EN
  • DE
  • IT

MPSA64RLRA

Part No MPSA64RLRA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 30V 0.5A TO-92
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP - Darlington
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 20000 @ 100mA, 5V
Maximum Power Dissipation 625mW
Frequency - Transition 125MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 106473-MPSA64RLRA
Ultra Librarian 3D Model Ultra Librarian MPSA64RLRA CAD Model

Description

ON Semiconductor MPSA64RLRA PNP Darlington Transistor

The MPSA64RLRA is a high-performance PNP Darlington transistor designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This electronic component is engineered to offer a combination of high current gain and low voltage operation, making it an ideal choice for a wide range of applications that require efficient amplification and switching capabilities.

Key Features:

  • High Current Gain (hFE): The MPSA64RLRA boasts a high current gain, which can typically be in the range of 5000 or higher. This characteristic allows for significant amplification of input signals, making it perfect for applications that require a high level of gain.
  • Collector-Emitter Voltage (VCEO): It has a collector-emitter voltage rating of -30 V, providing a good balance between performance and power handling capability.
  • Collector Current (IC): The transistor can handle a continuous collector current of up to -500 mA, allowing it to drive moderate loads directly.
  • Complementary NPN Type: The MPSA64RLRA has a complementary NPN counterpart, which provides designers with flexibility in creating push-pull configurations for more efficient power usage.
  • Package: Encased in a TO-92 package, the MPSA64RLRA is designed for through-hole mounting, which simplifies the assembly process and is suitable for prototyping and mass production.

Applications:

The MPSA64RLRA is versatile enough to be used in a variety of electronic circuits. Its typical applications include but are not limited to:

  • Power regulators and converters
  • Audio amplifiers
  • Signal amplification circuits
  • Motor control systems
  • Relay drivers
  • Switching applications

ON Semiconductor's commitment to quality ensures that the MPSA64RLRA meets the stringent requirements of the electronics industry. With its robust performance and reliable operation, this PNP Darlington transistor is a solid choice for designers and engineers looking to enhance their circuit designs with a dependable semiconductor component.

You May Also Be Interested in

ON Semiconductor
High-Current Complementary Silicon Transistors
Lowest to $14.6688
ON Semiconductor
Complementary Silicon Power Transistors
Lowest to $2.9294
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.6351
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
Darlington Complementary Silicon Power Transistors
Need more? Email Us
ON Semiconductor
Darlington Complementary Silicon Power Transistors | TRANS PNP DARL 100V 10A TO247
Lowest to $2.6635
ON Semiconductor
POWER TRANSISTORS(10A,60-100V,80W) | TRANS NPN DARL 80V 10A TO-3P
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $48.8956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess