EN
  • EN
  • DE

MPSA93RLRMG

Part No MPSA93RLRMG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 200V 0.5A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 200V
Max Vce (sat) 400mV @ 2mA, 20mA
Collector Cut-off Current(Max) 250nA (ICBO)
Typical Gain (hFE) (Min) 25 @ 30mA, 10V
Maximum Power Dissipation 625mW
Frequency - Transition 50MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 059494-MPSA93RLRMG
Ultra Librarian 3D Model Ultra Librarian MPSA93RLRMG CAD Model

Description

ON Semiconductor MPSA93RLRMG High Voltage Transistors

The MPSA93RLRMG from ON Semiconductor is a robust high voltage transistor designed to cater to a broad spectrum of electronic applications. This PNP transistor is a reliable component for designers looking to implement amplification and switching functions in their circuit designs. Its high voltage capacity makes it an ideal choice for applications that require a significant voltage handling capability.

Key Features:

  • Voltage Ratings: The MPSA93RLRMG boasts a collector-emitter voltage (VCEO) of -200V, collector-base voltage (VCBO) of -200V, and emitter-base voltage (VEBO) of -5.0V, providing a wide operating range for various high voltage applications.
  • Current Handling: With a continuous collector current (IC) of -500mA, this transistor can handle moderate current loads, making it suitable for a range of electronic circuits.
  • Power Dissipation: The device has a power dissipation (PD) of 625mW, ensuring it can manage the power requirements of many standard applications without overheating.
  • Package: Packaged in a TO-92 case, the MPSA93RLRMG is designed for through-hole mounting, which is preferred for its ease of handling and strong mechanical connections, making it suitable for prototyping and production environments.

Applications:

The MPSA93RLRMG is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Amplifier stages in audio equipment
  • Switching circuits in power supplies
  • Driver stages in high voltage applications
  • Signal processing where high voltage is required

ON Semiconductor's commitment to quality means that the MPSA93RLRMG is manufactured to high standards, ensuring reliability and performance. Whether for commercial product design, industrial equipment, or hobbyist projects, this high voltage transistor is an excellent choice for engineers and designers looking for a component with a proven track record in a wide range of applications.

With its impressive electrical characteristics and versatile package, the MPSA93RLRMG is a valuable addition to any electronic component inventory, ready to meet the challenges of high voltage circuit requirements.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2349 $61.1745
12+ $10.0393 $120.4716
18+ $9.7251 $175.0518
25+ $9.4109 $235.2725
32+ $9.0979 $291.1328
43+ $8.1566 $350.7338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess