EN
  • EN
  • DE

MPSW92

Part No MPSW92
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 300V 0.5A TO92 / One Watt High Voltage Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Bulk
Part Status Obsolete (End Of Life)
Transistor Type PNP
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 300V
Vce Saturation (Maximum) at Ib, Ic 500mV at 2mA, 20mA
Current - Collector Cutoff (Maximum) 250nA (ICBO)
DC Current Gain (hFE) (Min) at Ic, Vce 25 at 30mA, 10V
Power - Max 1W
Frequency - Transition 50MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 Long Body
Supplier Device Package TO-92 (TO-226)
Part Number Series MPSW92
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812803-MPSW92
Ultra Librarian 3D Model Ultra Librarian MPSW92 CAD Model

Description

ON Semiconductor MPSW92 High Voltage PNP Transistor

The MPSW92 is a high voltage PNP bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a trusted leader in the semiconductor industry. This transistor is well-suited for a variety of applications that require switching and amplification, thanks to its robust performance characteristics and reliable design.

Key Features

  • Voltage Ratings: The MPSW92 is capable of withstanding collector-emitter voltages up to -80V, making it suitable for high voltage applications.
  • Current Handling: With a continuous collector current rating of -1.0A, this PNP transistor can handle a significant amount of current for its size.
  • Power Dissipation: It can dissipate up to 625mW of power, allowing it to manage moderate levels of power in electronic circuits.
  • High Gain Bandwidth Product: It boasts a transition frequency of 50MHz, providing good amplification characteristics for a range of audio and signal processing applications.

Applications

The MPSW92 PNP transistor is versatile and can be used in various electronic circuits. Some common applications include:

  • Power management in consumer electronics
  • Signal amplification in audio systems
  • Switching regulators
  • Driver stages in high-fidelity amplifiers and sound equipment

Package and Quality

ON Semiconductor's MPSW92 comes in a TO-226AA package, also known as the TO-92 package. This compact, through-hole package is widely used in the industry and is known for its ease of integration into various circuit designs. ON Semiconductor ensures that each MPSW92 transistor meets stringent quality standards, providing reliability and performance that engineers and designers can count on.

Overall, the MPSW92 from ON Semiconductor is a solid choice for those in need of a high voltage PNP transistor that offers a balance of power handling, voltage rating, and amplification capabilities. Whether for commercial, industrial, or consumer applications, the MPSW92 stands ready to perform.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess