EN
  • EN
  • DE

2SC4110M

Part No 2SC4110M
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description NPN BIPOLAR TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 906364-2SC4110M
Ultra Librarian 3D Model Ultra Librarian 2SC4110M CAD Model

Description

ON Semiconductor 2SC4110M Power Transistor

The ON Semiconductor 2SC4110M is a high-performance NPN power transistor designed for a variety of applications requiring efficient power management and high-speed switching capabilities. This robust component is well-suited for demanding environments and is commonly used in power supplies, motor controls, and inverter circuits.

Key Features:

  • High Current Capacity: The 2SC4110M is capable of handling high current flows, making it ideal for applications that require a significant amount of power to be switched or amplified.
  • High-Speed Switching: This transistor is designed for high-speed switching applications, ensuring minimal delay between the input signal and the response, which is crucial for efficient operation in power converters and inverters.
  • Low Saturation Voltage: It has a low collector-emitter saturation voltage, which reduces power loss and improves efficiency, especially important in battery-powered devices where energy conservation is critical.
  • High Breakdown Voltage: With a high breakdown voltage, the 2SC4110M can withstand transient spikes and surges without damage, enhancing the reliability and longevity of the device it is used in.

Applications:

  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • Power amplifier configurations
  • High-frequency inverter circuits

The 2SC4110M transistor from ON Semiconductor is packaged in a TO-3PML form factor, which provides excellent heat dissipation characteristics. This is essential for maintaining stability and performance when the transistor is operating at high currents or in high-temperature environments. The package is also designed for easy mounting onto heat sinks, further enhancing its thermal management capabilities.

With its combination of high-speed switching, high current capacity, low power loss, and thermal efficiency, the 2SC4110M is an excellent choice for designers and engineers looking to optimize their power management systems. Its reliability and performance make it a valued component in any high-power electronic application.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess