EN
  • EN
  • DE

MR2535S

Part No MR2535S
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 325617-MR2535S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MR2535S CAD Model

Description

The MR2535S is a state-of-the-art high-voltage rectifier designed by ON Semiconductor, a leading name in the semiconductor industry. This device is engineered to meet the demanding requirements of high-performance power conversion systems.

Key Features

  • Voltage Rating: The MR2535S boasts a high reverse voltage rating, capable of withstanding up to 600V. This makes it suitable for use in a wide range of applications that require high voltage capabilities.
  • Current Capacity: With a forward current capacity of 25A, this rectifier can handle significant power levels, making it ideal for high-power applications.
  • Efficiency: The device is designed for high efficiency, which helps reduce power loss and improve overall system performance.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the MR2535S is highly reliable, offering stable performance over its lifespan.
  • Thermal Performance: The rectifier comes in a package that offers excellent thermal performance, ensuring that the device stays within safe operating temperatures even under heavy loads.
  • Reverse Recovery Time: It has a fast reverse recovery time, which enhances the performance of power switching applications.

Applications

The MR2535S is versatile and can be used in various applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Motor controllers
  • Snubber circuits
  • Power factor correction circuits

Package and Compliance

The MR2535S is available in a robust package designed to optimize both electrical and thermal performance. It is also compliant with various environmental standards, ensuring that it meets the requirements for global deployment in commercial and industrial settings.

Conclusion

With its high voltage and current capabilities, efficiency, reliability, and fast recovery time, the MR2535S from ON Semiconductor is an excellent choice for designers looking to build robust and efficient power conversion systems. Its wide range of applications and compliance with environmental standards make it a versatile and future-proof component for any high-voltage requirement.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess