EN
  • EN
  • DE

MR2835SK

Part No MR2835SK
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 23VWM TOPCAN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 23V
Minimum Breakdown Voltage 24V
Applications Automotive
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TOP CAN
Win Source Part Number 111248-MR2835SK
Ultra Librarian 3D Model Ultra Librarian MR2835SK CAD Model

Description

The MR2835SK is a state-of-the-art power rectifier designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is engineered to meet the rigorous demands of high-efficiency power supply applications, making it an ideal choice for a wide range of electronic devices.

Key Features:

  • High Forward Surge Capability: The MR2835SK is capable of handling high surge currents, making it suitable for applications that experience transient overloads.
  • Low Power Loss: With its low forward voltage drop, this rectifier ensures minimal power loss during operation, contributing to the overall efficiency of the system.
  • High Reliability: ON Semiconductor's commitment to quality means the MR2835SK is designed for long-term reliability, ensuring consistent performance over its lifespan.
  • High Current Rating: This device is capable of supporting high current operations, a critical feature for power-intensive applications.
  • Reverse Voltage Protection: The MR2835SK offers reverse voltage protection, safeguarding your circuit from potential damage due to reverse polarity incidents.

Applications:

The MR2835SK is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Converters
  • Free-Wheeling diodes
  • Reverse battery protection
  • Power management devices

Technical Specifications:

Parameter Value Package TO-247 Average Rectified Current 28 A Peak Repetitive Reverse Voltage 35 V Operating Temperature Range -65°C to 175°C

Conclusion:

The MR2835SK by ON Semiconductor is a robust, high-efficiency power rectifier that offers superior performance for a wide array of applications. Its high surge capability, low power loss, and high reliability make it a top choice for designers looking to enhance the efficiency and durability of their power supply systems.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2892 $59.5192
62+ $1.8792 $116.5104
96+ $1.8203 $174.7488
132+ $1.7614 $232.5048
170+ $1.7025 $289.4250
227+ $1.5269 $346.6063
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,640 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess