EN
  • EN
  • DE

MRA4003

Part No MRA4003
Manufacturer ON Semiconductor
Description Surface Mount Standard Recovery Power Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1226755-MRA4003
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian MRA4003 CAD Model

Description

The MRA4003T3G is a state-of-the-art surface-mountable Rectifier Diode, meticulously designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This rectifier is specifically tailored for applications requiring efficient and reliable high-voltage rectification. It stands out in the market for its compact form factor and its robust performance in challenging environments.

Key Features

  • Voltage: The MRA4003T3G boasts a repetitive peak reverse voltage (VRRM) of 200 volts, making it suitable for high-voltage applications.
  • Current: With an average rectified forward current (Io) of 1 A, this diode can handle a moderate amount of current, which is ideal for a variety of electronic circuits.
  • Package: Housed in a small and efficient SMA package, the MRA4003T3G ensures a minimal footprint on printed circuit boards, which is crucial for compact electronic designs.
  • High Efficiency: The device offers a low forward voltage drop, which enhances overall system efficiency by minimizing power loss during operation.
  • Thermal Performance: Its excellent thermal performance ensures reliability over a wide operating temperature range, making it suitable for high-temperature applications.
  • Environmental Compliance: The MRA4003T3G is compliant with the RoHS directive, making it an environmentally friendly choice for manufacturers looking to meet current standards for hazardous substances.

Applications

The MRA4003T3G is versatile and can be used in a wide array of electronic applications. Its primary uses include:

  • Power supply management
  • Automotive systems
  • Consumer electronics
  • Telecommunications infrastructure
  • Industrial equipment

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MRA4003T3G is subjected to rigorous testing and quality control measures to ensure that it meets the stringent requirements of industrial, automotive, and consumer applications. Its reliability is a testament to ON Semiconductor's dedication to excellence in the field of semiconductor manufacturing.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess