EN
  • EN
  • DE

MSD1328-RT1G

Part No MSD1328-RT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 20V 0.5A SC-59
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 400mV @ 20mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 500mA, 2V
Maximum Power Dissipation 200mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-59
Win Source Part Number 059557-MSD1328-RT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSD1328-RT1G CAD Model

Description

ON Semiconductor MSD1328-RT1G - High-Performance Switching Diode

The ON Semiconductor MSD1328-RT1G is a cutting-edge switching diode designed for high-speed switching applications. This diode is housed in a compact SOD-123 package, making it suitable for space-constrained applications without compromising on performance. It offers engineers a perfect blend of low leakage current and low forward voltage drop, ensuring high efficiency and reliability in their electronic circuits.

Key Features

  • High-Speed Switching: The MSD1328-RT1G is optimized for high-speed switching, which is essential for modern electronic applications requiring quick response times.
  • Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures minimal power loss during operation, contributing to the overall energy efficiency of the system.
  • Low Leakage Current: Leakage current is minimized, which is critical for maintaining the integrity of the electrical signal and reducing power consumption when the diode is in the off state.
  • Surface-Mount Package: The SOD-123 package is ideal for automated assembly processes, and its small footprint makes it suitable for densely packed PCBs.
  • Robust Construction: ON Semiconductor's commitment to quality means the MSD1328-RT1G is built to withstand the rigors of industrial applications, ensuring a long operational life.

Applications

The versatile nature of the MSD1328-RT1G makes it suitable for a wide range of applications, including:

  • High-frequency rectification in power supplies
  • Switching on secondary side of AC-DC converters
  • High-speed data line protection
  • Reverse voltage protection circuits
  • Portable and battery-powered devices
  • Automotive systems requiring high reliability

Product Specifications

Parameter Value Package SOD-123 Diode Configuration Single Maximum Forward Current 200 mA Maximum Repetitive Reverse Voltage 80 V Operating Temperature Range -55°C to +150°C

The ON Semiconductor MSD1328-RT1G is an excellent choice for designers looking for a reliable and efficient switching diode that can handle high-speed applications with ease. Its robust construction and low power dissipation make it a dependable component in any electronic system.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0115 $60.0345
8+ $16.4195 $131.3560
11+ $15.9067 $174.9737
16+ $15.3938 $246.3008
20+ $14.8810 $297.6200
26+ $13.3414 $346.8764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess