EN
  • EN
  • DE

MSD2714AT1

Part No MSD2714AT1
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN VHF/UHF BIPO 25V SC-59
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 25V
Frequency - Transition 650MHz
Maximum Power Dissipation 225mW
Typical Gain (hFE) (Min) 90 @ 1mA, 6V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-59
Win Source Part Number 241313-MSD2714AT1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSD2714AT1 CAD Model

Description

ON Semiconductor MSD2714AT1: A High-Efficiency Power Solution

The ON Semiconductor MSD2714AT1 is a state-of-the-art power MOSFET designed to meet the demands of modern electronic devices requiring high efficiency and power density. This advanced component is part of ON Semiconductor's extensive portfolio of energy-efficient solutions, tailored for a wide range of applications including power management, industrial automation, and consumer electronics.

Key Features

  • Low On-Resistance: The MSD2714AT1 boasts an exceptionally low on-resistance, which minimizes conduction losses and improves overall system efficiency. This feature is especially beneficial in applications where power conservation is crucial.
  • High Switching Speed: With its fast switching capabilities, the MSD2714AT1 enhances performance in high-frequency circuits, reducing switching losses and enabling more compact and efficient power supply designs.
  • Robust Thermal Performance: The device is engineered to operate reliably even under high temperature conditions, ensuring a long service life and stable performance across a wide range of operating environments.
  • Advanced Packaging: The MSD2714AT1 comes in a compact, surface-mount package that allows for efficient heat dissipation and space-saving PCB layouts, making it ideal for space-constrained applications.

Applications

Thanks to its versatile features, the MSD2714AT1 is suitable for a variety of applications, including:

  • DC-DC converters
  • Power supply modules
  • Motor control circuits
  • LED lighting systems
  • Computing and server power management

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that exceed industry standards for reliability and performance. The MSD2714AT1 is no exception, as it is manufactured using advanced processes and rigorously tested to ensure it meets the stringent requirements of today's electronic devices.

In summary, the ON Semiconductor MSD2714AT1 MOSFET is an excellent choice for designers looking to enhance the efficiency, reliability, and compactness of their power management solutions. Its superior electrical characteristics and thermal performance make it a versatile component for a wide range of high-performance applications.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9113 $65.4678
13+ $8.9536 $116.3968
20+ $8.6729 $173.4580
28+ $8.3934 $235.0152
36+ $8.1139 $292.1004
48+ $7.2742 $349.1616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess