EN
  • EN
  • DE

MT9D115D00STCK25AC1-200

Part No MT9D115D00STCK25AC1-200
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description INTEGRATED CIRCUIT  /  CMOS Image Sensor 1600H x 1200V 1.75µm x 1.75µm Die
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Bulk
Product Status Obsolete
Type CMOS
Pixel Size 1.75µm x 1.75µm
Active Pixel Array 1600H x 1200V
Frames per Second 30
Voltage - Supply 1.7V ~ 1.95V, 2.5V ~ 3.1V
Package / Case Die
Supplier Device Package Die
Temperature Range - Operating -30°C ~ 70°C (TJ)
Base Product Number MT9D115
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 1
Win Source Part Number 1081015-MT9D115D00STCK25AC1-200
Ultra Librarian 3D Model Ultra Librarian MT9D115D00STCK25AC1-200 CAD Model

Description

Introducing the MT9D115D00STCK25AC1-200 CMOS Image Sensor from ON Semiconductor

The MT9D115D00STCK25AC1-200 is a high-quality CMOS image sensor designed and manufactured by ON Semiconductor, a leader in advanced semiconductor solutions. This sensor is engineered to meet the rigorous demands of modern imaging applications, providing designers with a perfect blend of performance, clarity, and versatility.

Exceptional Image Quality

At the heart of the MT9D115D00STCK25AC1-200 lies a sophisticated 1/3.2-inch optical format sensor that delivers stunning image quality. With a resolution of 2 megapixels, it captures images at 1600 x 1200 pixels, ensuring that every detail is crisp and clear. The sensor's pixel size of 2.8 µm x 2.8 µm allows for excellent sensitivity, making it ideal for both high-light and low-light conditions.

Advanced Features for Enhanced Performance

The MT9D115D00STCK25AC1-200 comes packed with advanced features designed to enhance its performance. It supports a standard SCCB interface and has an integrated JPEG compression engine, which facilitates high-speed image capture and transmission. This makes it an excellent choice for applications that require fast and efficient processing of high-quality images.

Flexible and User-Friendly

Flexibility is key in modern imaging solutions, and the MT9D115D00STCK25AC1-200 does not disappoint. It offers various output formats, including Raw RGB, YUV, and JPEG, providing developers with multiple options to match their specific application requirements. Additionally, the sensor is equipped with an automatic image control function that includes automatic exposure control, white balance, and black level calibration, simplifying the design process and reducing time to market.

Applications

With its robust feature set and superior image quality, the MT9D115D00STCK25AC1-200 is well-suited for a wide range of applications. It's an ideal choice for mobile phones, webcams, security cameras, and other portable imaging devices where size, power efficiency, and image quality are critical.

Reliability and Support

ON Semiconductor stands behind the MT9D115D00STCK25AC1-200 with a commitment to quality and reliability. The sensor is produced using the latest manufacturing techniques and rigorous testing standards to ensure it meets the high expectations of ON Semiconductor's customers. Additionally, ON Semiconductor provides comprehensive technical support to assist with integration and optimization of the sensor in various platforms.

Choose the MT9D115D00STCK25AC1-200 for your next imaging project and experience the difference that ON Semiconductor's technology can make.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE 1.6MP MONO 48LCC / Image Sensor
Need more? Email Us
OmniVision Technologies Inc
IC IMAGE SENSOR VGA 17-CSP3
Lowest to $28.1531
OmniVision Technologies Inc
Lowest to $10.2264
OmniVision Technologies Inc
IC IMAGE SENSOR 67-CSP5
Need more? Email Us
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
ON Semiconductor
SENSOR IMAGE VGA MONO 48-CLCC
Lowest to $16.1564
ON Semiconductor
CMOS IMAGE SENSOR
Lowest to $84.8798
OmniVision Technologies Inc
SENSOR IMAGE
Lowest to $99.4776
Sony
Image Sensors, Camera RoHS
Lowest to $58.6467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess