EN
  • EN
  • DE

MT9F002I12-N4000

Part No MT9F002I12-N4000
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 14 MP 1/2.3 CIS / Image Sensor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 832122-MT9F002I12-N4000
Ultra Librarian 3D Model Ultra Librarian MT9F002I12-N4000 CAD Model

Description

The ON Semiconductor MT9F002I12-N4000 is a cutting-edge, high-performance CMOS image sensor designed to deliver superior image quality and exceptional resolution. This sensor is an ideal choice for a wide range of applications, including industrial imaging, surveillance systems, medical equipment, and high-end photography.

Key Features

  • Resolution: The MT9F002I12-N4000 boasts an impressive 14-megapixel resolution, capable of capturing images with stunning clarity and detail.
  • Pixel Size: With a pixel size of 1.4 micrometers, this sensor offers a delicate balance between high resolution and sensitivity, providing excellent image quality even in low-light conditions.
  • Optical Format: The 1/2.3-inch optical format of the sensor is well-suited for compact designs without compromising on the field of view.
  • Frame Rate: It supports a variable frame rate, allowing users to choose the optimal balance between image quality and speed for their specific application.
  • Interface: The MT9F002I12-N4000 features a high-speed serial interface, enabling fast data transfer and seamless integration with a variety of host systems.

Advanced Technologies

The sensor incorporates advanced technologies that enhance its performance:

  • High Dynamic Range (HDR): This feature extends the camera's ability to handle scenes with high contrast, preserving details in both bright and dark areas.
  • Low Noise Design: The sensor's design minimizes noise, ensuring clean and clear images even in challenging lighting conditions.
  • On-chip Analog-to-Digital Conversion: The built-in ADC simplifies the design process by reducing the need for external components.

Applications

The MT9F002I12-N4000 is versatile and can be used in various high-resolution imaging applications:

  • Industrial Imaging and Inspection
  • Security and Surveillance Cameras
  • Medical Imaging Systems
  • Scientific Research
  • High-end Digital Photography

Overall, the ON Semiconductor MT9F002I12-N4000 is a robust and reliable image sensor that provides the advanced features required for professional-grade imaging solutions.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE MONO CMOS 280-PGA
Need more? Email Us
ON Semiconductor
SENSOR IMAGE VGA MONO 48-CLCC
Lowest to $16.1564
OmniVision Technologies Inc
Lowest to $10.2264
OmniVision Technologies Inc
IMAGE SENSOR
Need more? Email Us
OmniVision Technologies Inc
SENSOR OPTIC COLOR NTSC CLCC-48
Lowest to $20.0735
OmniVision Technologies Inc
SENSOR IMAGE
Lowest to $99.4776
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
OmniVision Technologies Inc
IC IMAGE SENSOR VGA 17-CSP3
Lowest to $28.1531

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,418.1818 $1,418.1818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess