EN
  • EN
  • DE

MT9M001C12STM-DR

Part No MT9M001C12STM-DR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE MONO CMOS 48-LCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Type CMOS
Pixel Size 5.2µm x 5.2µm
Active Pixel Array 1280H x 1024V
Frames per Second 30
Voltage - Supply 3V ~ 3.6V
Package / Case 48-CLCC
Supplier Device Package 48-CLCC (14.22x14.22)
Temperature Range - Operating 0°C ~ 70°C
Base Product Number MT9M001
Standard Package 960 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852702-MT9M001C12STM-DR
Ultra Librarian 3D Model Ultra Librarian MT9M001C12STM-DR CAD Model

Description

The MT9M001C12STM-DR is a high-quality CMOS image sensor from ON Semiconductor, designed to deliver exceptional image quality and performance for a wide range of imaging applications. This sensor is part of ON Semiconductor's renowned series of digital imaging products that are known for their reliability, clarity, and versatility.

The MT9M001C12STM-DR boasts a 1/2-inch optical format, which provides a large active area for capturing images. With a resolution of 1280 x 1024 pixels, or 1.3 megapixels, this sensor is capable of delivering high-resolution images with fine detail. The pixel size of 5.2 µm x 5.2 µm ensures excellent sensitivity, making it suitable for both low-light and bright-light conditions.

This sensor operates on a 3.3V supply voltage for low power consumption, making it an energy-efficient choice for portable devices. It features an electronic rolling shutter mechanism, which allows for the capture of still images without distortion, even when the subject is in motion. Additionally, the MT9M001C12STM-DR supports a variety of data formats, including 10-bit RGB RAW, which provides flexibility for different image processing requirements.

The MT9M001C12STM-DR is designed with ease of integration in mind. It comes in a CLCC-48 package, which is compact and easy to mount on a variety of PCB designs. This makes the sensor ideal for embedded systems, medical imaging, security cameras, scanning devices, and other applications where space is at a premium.

ON Semiconductor's commitment to quality ensures that the MT9M001C12STM-DR meets the stringent demands of the industry. It is designed to perform reliably in a broad range of temperatures, making it suitable for both indoor and outdoor environments. Whether you're developing a sophisticated surveillance system or a consumer-grade digital camera, the MT9M001C12STM-DR provides the imaging performance you need to deliver superior results.

In conclusion, the MT9M001C12STM-DR from ON Semiconductor is a versatile and powerful image sensor that offers high resolution, excellent sensitivity, and low power consumption, all packaged in a design that's easy to integrate into a wide array of imaging solutions.

You May Also Be Interested in

OmniVision Technologies Inc
IMAGE SENSOR
Need more? Email Us
Toshiba Semiconductor and Storage
IMAGE SENSOR CCD 16SMD
Lowest to $13.7892
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 3856H x 2764V 1.67μm x 1.67μm 48-ILCC (10x10)
Lowest to $61.4640
ON Semiconductor
SENSOR IMAGE VGA MONO 52-IBGA
Lowest to $75.6716
OmniVision Technologies Inc
SENSOR IMAGE
Lowest to $99.4776
NEC
Need more? Email Us
ON Semiconductor
SENSOR IMAGE VGA MONO 48-CLCC
Lowest to $16.1564
OmniVision Technologies Inc
SENSOR CMOS HD 1080P DIGITAL COL
Lowest to $29.3772
ON Semiconductor
SENSOR IMAGE 1.6MP MONO 48LCC / Image Sensor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess