EN
  • EN
  • DE

MT9T031C12STC

Part No MT9T031C12STC
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832130-MT9T031C12STC
Ultra Librarian 3D Model Ultra Librarian MT9T031C12STC CAD Model

Description

The MT9T031C12STC from ON Semiconductor is a high-performance 1/3.2-inch CMOS active-pixel digital image sensor with a pixel resolution of 2048H x 1536V (3.1 Megapixel). It incorporates sophisticated camera functions on-chip and is programmable through a simple two-wire serial interface.

Key Features

  • High-Quality Imaging: With a 3.1-megapixel resolution, the MT9T031C12STC provides exceptional image quality, making it ideal for a wide range of applications, including surveillance, scanning, and industrial imaging.
  • Advanced Pixel Technology: ON Semiconductor's advanced pixel technology enables enhanced sensitivity, dynamic range, and noise reduction, which contributes to superior performance in low-light conditions and high dynamic scenes.
  • Flexible Integration: The sensor supports electronic rolling shutter readout, which allows for easy integration into a variety of camera systems without the need for mechanical shutters.
  • Programmable Controls: Features such as exposure control, gain settings, and frame rate are fully programmable through the two-wire serial interface, providing designers with the flexibility to tailor the sensor to their specific requirements.
  • Global Reset Release: This function allows for the simultaneous exposure of all pixels, leading to consistent and synchronized image capture.

Applications

The versatile nature of the MT9T031C12STC makes it suitable for a broad spectrum of applications, including but not limited to:

  • Security and Surveillance Cameras
  • Machine Vision Systems
  • Medical Imaging Devices
  • Automotive and Aerial Imaging
  • Document Scanning and Barcode Reading

Technical Specifications

Parameter Value
Resolution 3.1 Megapixel
Optical Format 1/3.2 inch
Frame Rate Full resolution at 12 fps
Shutter Type Electronic Rolling Shutter

Overall, the MT9T031C12STC image sensor from ON Semiconductor represents a blend of high-resolution imaging, advanced technology, and flexible control options, making it a go-to choice for developers and manufacturers of high-quality digital imaging solutions.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0254 $75.0762
6+ $20.5336 $123.2016
9+ $19.8926 $179.0334
12+ $19.2504 $231.0048
16+ $18.6094 $297.7504
21+ $16.6840 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess