ON Semiconductor MTB30P06VT4 Overview
The MTB30P06VT4 is a high-performance, Power MOSFET developed by ON Semiconductor, designed to meet the rigorous demands of power switching applications. This Power MOSFET is particularly suitable for high-efficiency power management tasks in a variety of electronic devices, ranging from power supplies to motor controls, and is a top choice for designers looking for reliability and efficiency.
Key Features
- Low R<sub>DS(on): The MTB30P06VT4 boasts a low on-state resistance, which translates to reduced conduction losses and improved overall efficiency. This feature is particularly important for applications that require high current handling while maintaining low heat generation.
- High Current Capability: With the ability to handle a continuous drain current of 30A, this MOSFET can easily manage high current applications, providing robust performance without compromising on reliability.
- Power Dissipation: This device has a power dissipation of 48W, which allows it to handle significant amounts of power without overheating, ensuring stable operation under various conditions.
- Operating Temperature: The MTB30P06VT4 can operate in a wide temperature range from -55°C to 150°C, making it suitable for harsh environments and ensuring performance stability across different temperature profiles.
Applications
The MTB30P06VT4 is versatile and can be used in a wide array of applications, including:
- DC/DC converters
- Power management for computing
- Motor drives and controls
- Switching regulators
- Battery management systems
Product Specifications
Parameter
Value
V<sub>DSS
60V
I<sub>D
30A
R<sub>DS(on)
0.045Ω
Power Dissipation
48W
Operating Temperature Range
-55°C to 150°C
With its robust design and reliable performance, the MTB30P06VT4 from ON Semiconductor is an excellent choice for engineers and designers looking to incorporate a high-quality Power MOSFET into their electronic designs.