EN
  • EN
  • DE

MTD20P03HDL1

Part No MTD20P03HDL1
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description P-CHANNEL POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr onsemi
Series *
Package Bulk
Product Status Active
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1379269-MTD20P03HDL1
Ultra Librarian 3D Model Ultra Librarian MTD20P03HDL1 CAD Model

Description

ON Semiconductor MTD20P03HDL1 - Power MOSFET

The MTD20P03HDL1 is a robust Power MOSFET device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance component is engineered to address the demanding requirements of modern electronic circuits, providing a reliable and efficient solution for power management applications.

Key Features

  • High Current Capacity: The MTD20P03HDL1 is capable of handling continuous drain currents up to 20A, making it suitable for high-power applications.
  • Low RDS(on): This device offers low on-resistance, typically just 0.085Ω, which enhances its efficiency by minimizing power losses during operation.
  • High Voltage Tolerance: With a drain-to-source voltage (VDSS) of -30V, it can easily manage the voltage requirements of various circuits.
  • Fast Switching Speed: Its fast switching capabilities ensure that the MOSFET can respond quickly to changes in the circuit, which is crucial for high-frequency applications.
  • Thermal Management: The MTD20P03HDL1 comes in a DPAK package with excellent thermal characteristics, ensuring stable performance even under thermal stress.

Applications

The versatility of the MTD20P03HDL1 enables its use in a wide range of applications, including:

  • Power Supply Circuits
  • DC-DC Converters
  • Motor Drives
  • Automotive Applications
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MTD20P03HDL1 is no exception and has undergone rigorous testing to ensure it meets the strict standards for reliability and performance expected by the industry. It is designed not only to meet the current demands of electronic devices but also to anticipate the future requirements of advanced applications.

Environmental Considerations

As part of ON Semiconductor's dedication to environmental stewardship, the MTD20P03HDL1 is produced with green manufacturing processes. The company strives to minimize the environmental impact of its products throughout their life cycle, from production to disposal.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess