EN
  • EN
  • DE

MTD20P06HDLT4G

Part No MTD20P06HDLT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET POWER P-CH -60V 20A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Product Status Obsolete
Base Product Number MTD20
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 246822-MTD20P06HDLT4G
Ultra Librarian 3D Model Ultra Librarian MTD20P06HDLT4G CAD Model

Description

ON Semiconductor MTD20P06HDLT4G - Power MOSFET

The MTD20P06HDLT4G is a robust Power MOSFET device from ON Semiconductor, designed to deliver high performance and reliability for a wide range of applications. This component is a P-Channel MOSFET that operates at -60V and -20A, making it a versatile choice for power management tasks.

Key Features

  • High Drain-Source Voltage: With a -60V rating, the MTD20P06HDLT4G is suitable for circuits that require a high breakdown voltage, providing a good margin of safety for various applications.
  • High Continuous Drain Current: A -20A continuous drain current ensures that the device can handle high current loads without overheating or failing, which is crucial for power-intensive operations.
  • Low On-Resistance: The low RDS(on) value of this MOSFET minimizes conduction losses, making the device more efficient in power conversion and regulation tasks.
  • Fast Switching Speed: The device's fast switching characteristics enable efficient operation at higher frequencies, which can be beneficial in switching power supplies and other applications that require rapid switching.
  • Thermal and Power Efficiency: The MTD20P06HDLT4G comes in a DPAK package, which offers excellent thermal performance and power dissipation, ensuring the MOSFET operates within safe temperature ranges under high power conditions.

Applications

This Power MOSFET is suitable for a variety of applications, including:

  • Switching regulators
  • Power inverters
  • Motor drives
  • Battery management systems
  • DC-DC converters

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MTD20P06HDLT4G is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance in even the most demanding conditions. Whether for industrial, automotive, or consumer electronics, this Power MOSFET is an excellent choice for designers looking for a dependable and efficient power management solution.

With its combination of power handling capabilities, efficiency, and thermal performance, the MTD20P06HDLT4G from ON Semiconductor is a strong contender for any application requiring a high-performance P-Channel Power MOSFET.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess