The ON Semiconductor MTD2N50ET4 is a high-performance Metal-Oxide-Semiconductor Field-Effect Transistor (MOSFET) designed for a variety of applications that require efficient power management and high reliability. This device is part of ON Semiconductor's PowerMOS series, known for its low on-resistance and high switching speed.
Key Features
- Device Type: MOSFET
- Channel Type: N-Channel
- Drain-to-Source Voltage (VDSS): 500V
- Continuous Drain Current (ID): 2A
- Power Dissipation (PD): 48W
- RDS(on): 2.5 Ohm
- Operating Temperature Range: -55°C to +150°C
- Package / Case: D2PAK-3
Performance and Applications
The MTD2N50ET4 MOSFET is engineered to deliver high-efficiency power conversion in various applications. With its robust voltage rating of 500V and a continuous drain current of 2A, it is particularly suitable for high-voltage switching applications. The device's low on-resistance minimizes conduction losses, while its fast switching speed enhances performance in high-frequency circuits.
Common applications for the MTD2N50ET4 include switch-mode power supplies (SMPS), DC-DC converters, motor drives, and other power management tasks within industrial, telecommunications, and consumer electronics sectors. Its ability to operate over a wide temperature range makes it reliable for use in harsh environments.
Reliability and Packaging
ON Semiconductor's commitment to quality ensures that the MTD2N50ET4 MOSFET meets stringent reliability standards. The device is housed in a D2PAK-3 package, which provides a compact footprint while allowing for efficient heat dissipation. This packaging, combined with the MOSFET's inherent durability, makes it a dependable choice for designers looking to optimize their power circuitry.
In summary, the MTD2N50ET4 from ON Semiconductor is a versatile and robust MOSFET that offers designers a balance of high-voltage capability, efficiency, and reliability for a wide range of power applications.