EN
  • EN
  • DE

MTP1N60E

Part No MTP1N60E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 886481-MTP1N60E
Ultra Librarian 3D Model Ultra Librarian MTP1N60E CAD Model

Description

Introducing the MTP1N60E Power MOSFET by ON Semiconductor

The MTP1N60E is a cutting-edge Power MOSFET device designed and manufactured by the renowned ON Semiconductor. This high-performance component is engineered to meet the demanding requirements of modern electronic circuits, providing efficient power management and switching with its robust design and superior electrical characteristics.

Key Features

  • High Voltage Capability: The MTP1N60E is designed to handle high voltages, with a drain-to-source voltage (V<sub>DSS) of 600V, making it suitable for a wide range of applications, including high voltage power supplies and converters.
  • Low On-Resistance: With a low on-state resistance (R<sub>DS(on)), this MOSFET ensures minimal power loss and heat generation during operation, enhancing system efficiency and reliability.
  • High Current Handling: The device is capable of conducting a continuous drain current (I<sub>D) of up to 1.2A, allowing it to manage significant current loads with ease.
  • Fast Switching Speed: The MTP1N60E boasts fast switching capabilities, which is essential for reducing switching losses in high-frequency applications such as switch-mode power supplies.
  • TO-220 Package: Encased in a TO-220 package, this MOSFET offers excellent thermal performance and is easy to mount on a printed circuit board (PCB).

Applications

The versatility of the MTP1N60E makes it an ideal choice for a multitude of applications. It is particularly well-suited for:

  • Switching power supplies
  • Power inverters
  • Motor control systems
  • Lighting systems
  • High voltage regulation circuits

Reliability and Quality

ON Semiconductor is committed to delivering products of the highest quality and reliability. The MTP1N60E Power MOSFET is no exception, as it is built to meet stringent industry standards, ensuring long-term performance and stability. With its robust construction and proven design, this MOSFET is a reliable choice for engineers and designers seeking to enhance their power management solutions.

Whether you're developing power conversion systems or looking to improve the efficiency of existing electronic designs, the MTP1N60E from ON Semiconductor is a component that promises to deliver top-notch performance and enduring reliability.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6253 $59.4035
230+ $0.5132 $118.0360
350+ $0.4971 $173.9850
485+ $0.4811 $233.3335
625+ $0.4650 $290.6250
835+ $0.4170 $348.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess